icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Lexmark logo

Lexmark X1190 Inkjet A4 4800 x 1200 DPI 10 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104963
Info modified on:
28 Jan 2020, 15:31:13
Long product name Lexmark X1190 Inkjet A4 4800 x 1200 DPI 10 ppm:

INKJET AIO X1190

Lexmark X1190 Inkjet A4 4800 x 1200 DPI 10 ppm:

Photo quality straight out of the box!
The Lexmark X1190 offers 4800 x 1200 dots per inch (dpi) resolution colour on photo paper in best mode, allowing consumers to produce photo-quality pictures.

Easily scan, edit, print and manage photos
Copy, e-mail, send and save as well as edit photos using the Lexmark Photo Editor Software that enables simple photo editing, such as cropping and resizing, as well as more sophisticated tasks such as ‘red-eye’ removal and colour manipulation.

Colour Scanning
Scan – The flexible flatbed scanner is designed to handle books, reports and photographs. Offering up to 600 x 1200 dpi scan resolution (up to 9600 dpi enhanced) and 48-bit colour scan depth, you will be amazed at the precision and detail you can achieve. With the Lexmark X1190, simply scan traditional photographs to e-mail friends and family or incorporate into creative projects such as personalized greeting cards.

Accu-Feed paper handling system
Virtually eliminates paper jams.

Short summary description Lexmark X1190 Inkjet A4 4800 x 1200 DPI 10 ppm:

Lexmark X1190, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X1190 Inkjet A4 4800 x 1200 DPI 10 ppm:

Lexmark X1190. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Loading...
Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.