location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6310 Inkjet A4 8.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8061B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:02:43
The date of the most recent change of this product data-sheet in Icecat.
data sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 6310 Inkjet A4 8.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 8.5 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - Internal memory: 64 MB 2930 MHz
  • - 7.7 kg
Warranty: Standard one-year limited hardware
Long product name HP OfficeJet 6310 Inkjet A4 8.5 ppm :
The long product name of HP OfficeJet 6310 Inkjet A4 8.5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 6310 All-in-One Printer, Fax, Scanner, Copier
More>>>
HP OfficeJet 6310 Inkjet A4 8.5 ppm:
The official description of HP OfficeJet 6310 Inkjet A4 8.5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 6310 All-in-One series is designed for small business /home office users who want to share fast print, copy and fax tools plus high quality scanning over a wired network, and enjoy productivity-enhancing features such as 35-sheet ADF.

Features

- Breakthrough speeds and built-in networking for efficient business printing.

- Print professional-quality reports, brochures, photos and business documents.

- Copy documents or print photos without a PC, plus advanced business fax capabilities.

Short summary description HP OfficeJet 6310 Inkjet A4 8.5 ppm:
This short summary of the HP OfficeJet 6310 Inkjet A4 8.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6310, Inkjet, Colour printing, Colour copying, Colour scanning, A4, Direct printing

Long summary description HP OfficeJet 6310 Inkjet A4 8.5 ppm:
This is an auto-generated long summary of HP OfficeJet 6310 Inkjet A4 8.5 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 6310. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5.3 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5.3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7.2 ppm
Print speed (colour photo, draft quality)
2.4 ppm
Print speed (colour photo, normal quality)
1.2 ppm
Print speed (colour photo, best quality) on photo paper
0.9 ppm
Print speed (black, fast normal quality, letter)
Up to 11 ppm
Print speed (colour, draft quality, letter)
Up to 24 ppm
Print speed (colour, fast normal, letter)
Up to 7.2 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (colour, draft, A4)
Up to 24 ppm
Maximum number of copies
100 copies
Copy resolution (black graphics)
Up to 600 x 1200 dpi (black copying with 600 scan dpi)
Copy resolution (colour text and graphics)
4800 DPI
Copier settings
Actual size, Fit to page, Custom, Photo sizes, Fill entire page, Legal to letter
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
24 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.7
Fax
Faxing *
Colour faxing
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 25 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
60 - 90 g/m²
Maximum input capacity for cards
20
Media handling
Flatbed, sheetfed
Maximum paper trays
1
Paper handling standard/input
100-sheet input tray, 35-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Direct printing *
Yes
Performance
Internal memory *
64 MB
Processor frequency
2930 MHz
Mac compatibility
Yes
Minimum system requirements
SVGA 800 x 600; CD-ROM; USB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
60 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
750 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.7 kg
Packaging data
Package weight
94.3 kg
Packaging content
Bundled software
HP Photosmart Premier
Logistics data
Pallet gross weight
475.3 kg
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
48 pc(s)
Other features
Standard input trays
1
I/O ports
1 x USB, 1 x Ethernet, 1 x PictBridge
Networking features
Ethernet
Dimensions (WxDxH)
456 x 388 x 235 mm
Power requirements
100 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Modem type
33.6 Kbps
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), HP Premium Media, iron-on transfers, borderless media, panoramic media
Minimum system requirements for Macintosh
G3; 128 MB RAM; 400 MB HD
Wireless technology
Bluetooth
Print head
4 (1 each black, tri-color, optional photo, optional gray photo)
Safety
IEC 60950-1: 2001, EN 60950-1: 2001, IEC 60825-1 Edition 1.2: 2001 / EN 60825-1:1994+A1: 2002+A2: 2001 Class 1(Laser/Led), UL 60950-1: 2003 CAN/CSA-22.2 No. 60950-1-03, NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Compatible operating systems
Windows 98 SE, 2000 (SP3 ~), Me, XP Home, XP Professional, XP Professional x64; Mac OS X v 10.2.8, 10.3, 10.4
Acoustic power emissions
Colour printing: 6.6 B(A); black-and-white print normal: 6.8 B(A); colour copy: 6.6 B(A); black-and-white copy: 6.9 B(A); idle: 3.5 B(A)
PictBridge
Yes
Functions
Color printing, color copying, color scanning, color faxing, black-and-white printing, black-and-white faxing
Size (imperial)
45.5 cm (17.9")
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Compatible ink types, supplies
Pigment-based black, dye-based colour
A6 Card
Yes
Custom media sizes
77 x 127 ~ 215 x 610 mm
Duplex print options
Manual
Media weights by paper path
A4: 60 to 90 g/m², envelopes: 75 to 90 g/m², HP cards: up to 200 g/m², HP photo paper: up to 240 g/m²
Pallet dimensions (W x D x H)
1219 x 1016 x 2518 mm
Print quality (black, draft quality)
300 DPI
Product dimensions when open (LxWxD)
45.5 cm (17.9")
Print quality (colour, best quality)
4800 DPI
Standard media sizes
210 x 297 mm, 148 x 210 mm, 176 x 250 mm, A4 210 x 297 mm, 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
8 TrueType
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Handset
No
Maximum dimensions (W x D x H)
456 x 517 x 396 mm
Standard output capacity for transparencies
25 sheets
Image scaling/enlargement range
25 ~ 400%
Technical features
Built-in 802.3 Ethernet networking for multi-user printing, scanning and faxing Print and copy up to 30 ppm in black, up to 24 ppm in colour Scan at 2400 x 4800 dpi optical resolution, 48-bit colour Direct photo printing without a PC using memory cards*, camera phone** or PictBridge-enabled camera. Fax in black-and-white or colour at 33.6 Kbps – includes junk fax barrier* Standalone copying without having to switch on the PC 35-sheet automatic document feeder for hands-free multi-page copying, faxing and scanning Photo quality colour printing at up to 4800-optimised dpi* or optional 6-ink** colour printing
Automatic paper sensor
Yes
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
498.9 x 297.2 x 398.8 mm (19.6 x 11.7 x 15.7")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2519.7 mm (48 x 40 x 99.2")
Pallet weight (imperial)
475.3 kg (1047.9 lbs)
Weight (imperial)
17 lb
Standard input capacity for envelopes
15 sheets
Auto fax reduction supported
Yes
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer Adapter Yes
Exifprint supported
Yes, Version 2.2
Export file formats
JPEG (EXIF)
Junk barrier supported
Yes
Maximum input capacity (photo paper)
30 sheets
Maximum output capacity (photo paper)
40 sheets
Maximum output capacity for labels
20 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
9.43 kg (20.8 lbs)
Page yield identifier
OJ6300
Photo proofsheets supported
Yes
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 25 sec
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 50 sec As fast as 66 sec
Printer features
Color printing, color copying, color scanning, black-and-white faxing
Recommended media weight (imperial)
16 to 24 lb
Send to email capability
No
Standard input capacity for legal
100 sheets
Standard output capacity for labels
20 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
Wireless option type
Optional, enabled with purchase of a Bluetooth accessory
Package dimensions (WxDxH)
499 x 297 x 399 mm
Electromagnetic compatibility
CISPR 22: 1997+A1+A2/EN 55022: 1998+A1: 2000+A2: 2003 Class B, CISPR 24: 1997+A1+A2/EN 55024: 1998+A1: 2001+A2: 2003, IEC 61000-3-2: 2000/EN 61000-3-2: 2000, IEC 61000-3-3: 1995+A1: 2001/EN 61000-3-3: 1995+ A1: 2001, CNS13438: 1998, FCC Part 15-Class B/ICES-003, Issue 4, GB9254: 1998, VCC1-2
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:59
Uk has collected 8 expert reviews for HP OfficeJet 6310 Inkjet A4 8.5 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2013-08-31 01:05:59
capable, low-cost multi-function device: Hewlett-Packard is one of only a handful of printer manufacturers in the UK who have consistently produced reliable machines, so when HP brings out a new all-in-one its definitely time to sit up and take notice...
0%
trustedreviews.com
Updated:
2013-08-31 01:05:57
HP makes a good range of All-in-One devices; it probably should, given that it practically invented the concept. The 6310 sits between the 5600 series and the 7210 series, targeting the SOHO market and including a networking connection, so its functions c...
70%
pcmag.com
Updated:
2013-08-31 01:05:57
Clearly aimed at small and home offices, the HP Officejet 6310 All-in-One ($279.99 direct), comes so close to getting everything right, that Im tempted to invent a new rating category called if only...
Good Standalone copier and fax machine. Automatic document feeder. Network connector. Prints from cameras and memory cards.
Bad Below-par text and graphics.
Bottom line The HP Officejet 6310 All-in-One offers plenty of functions and good-looking photos, but it stubs its toe on text and graphics quality...
60%
Howstuffworks.com
Updated:
2013-08-31 01:05:57
The sleek Hewlett-Packard OfficeJet 6310 inkjet multifunction device will look good on almost any desk. But it is more than stylish--the OfficeJet 6310 includes plenty of above average features for a sub-$300 price.The OfficeJet 6310s print function i...
Good Great value, good collection of features...
Bad None...
Bottom line The sleek Hewlett-Packard OfficeJet 6310 inkjet multifunction device will look good on almost any desk. But it is more than stylish--the OfficeJet 6310 includes plenty of above average features for a sub-$300 price.The OfficeJet 6310s print function...
100%
gadgetspeak.com
Updated:
2013-08-31 01:05:57
This is a multi function unit, meaning it has a scanner, it can copy, it can print and it can also send and receive faxes. An all in one cannot technically send/receive faxes.
76%