location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8012A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8012A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:37:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blank data tape DAT
  • - Native capacity: 36 GB
  • - Blue
Warranty: Limited lifetime
Long product name HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm :
The long product name of HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DAT 72GB Storage Media Kit
More>>>
Short summary description HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm:
This short summary of the HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE C8012A, Blank data tape, DAT, 36 GB, 72 GB, 30 year(s), Blue

Long summary description HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm:
This is an auto-generated long summary of HPE C8012A backup storage media Blank data tape 36 GB DAT 4 mm based on the first three specs of the first five spec groups.

HPE C8012A. Product type: Blank data tape, Media type: DAT, Native capacity: 36 GB. Tape size: 4 mm, Tape length: 170 m, Tape thickness: 5.1 µm. Package width: 540 mm, Package depth: 105 mm, Package height: 730 mm

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)