location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849100208
Category:
An electrical component that can break an electrical circuit, interrupting the current or diverting it from one conductor to another.
Electrical Switches Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2023 15:28:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toggle switch with 3 pins (solder lugs)
  • - Switch can be in two positions: ON - ON
  • - Lever of the switch is made of metal with red plastic cap
  • - Switch has a maximum load capacity of 6 A/125 V or 3 A/250 V
Long product name Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing :
The long product name of Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing
More>>>
Short summary description Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing:
This short summary of the Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing, Toggle switch, 1P, Wired, Blue, Silver, 1-way, 6.5 mm

Long summary description Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing:
This is an auto-generated long summary of Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing based on the first three specs of the first five spec groups.

Goobay Toggle Switch Miniature, ON - ON, 3 Pins, Blue Housing. Type: Toggle switch, Number of poles: 1P, Connectivity technology: Wired. Width: 6.5 mm, Depth: 12.5 mm, Height: 9.5 mm. Package type: Polybag, Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay Toggle Switch Miniature, 2x ON - OFF - ON, 6 Pins with Screw Terminals
(show image)
10114 Toggle Switch Miniature, 2x ON - OFF - ON, 6 Pins with Screw Terminals 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Toggle Switch Miniature, 2x ON - ON, 6 Pins, Blue Housing
(show image)
10021 Toggle Switch Miniature, 2x ON - ON, 6 Pins, Blue Housing 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 10023 electrical switch Blue, Silver
(show image)
10023 10023 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Toggle Switch Miniature, ON - OFF - ON, 3 Pins, Blue Housing
(show image)
10022 Toggle Switch Miniature, ON - OFF - ON, 3 Pins, Blue Housing 0.00
(excl. VAT)
0 (incl. VAT)