location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Hi-Res Webcam WB-3300p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14776
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB :
The long product name of Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Hi-Res Webcam WB-3300p
More>>>
Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB:
The official description of Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Mini USB webcam with high 640 x 480 resolution (300k), digital zoom and built-in microphone.
- Easy to take with you thanks to very compact dimensions and convenient retractable USB cable (80 cm).
- Compatible with MSN Messenger, Skype and other messenger services.
- Unique digital zoom function to bring objects 2x closer.
- Self-adjusting clamp to attach the webcam to the screen of your notebook.
- Take pictures quickly by pressing the snapshot button.

Short summary description Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB:
This short summary of the Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Mini Hi-Res Webcam WB-3300p, 640 x 480 pixels, 30 fps, 2x, USB, 0.8 m, CD-ROM

Long summary description Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Trust Mini Hi-Res Webcam WB-3300p. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Digital zoom: 2x. Interface: USB, Cable length: 0.8 m. Minimum system requirements: CD-ROM. Dimensions (WxDxH): 53 x 59 x 24 mm, Camera focusing range: 50mm - infinity, Compatible operating systems: Windows 98SE/ME/2000/XP

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Digital zoom
2x
Design
Interface *
USB
USB powered
Yes
Cable length
0.8 m
System requirements
Minimum system requirements
CD-ROM
Other features
Colour
Yes
Dimensions (WxDxH)
53 x 59 x 24 mm
Camera focusing range
50mm - infinity
Compatible operating systems
Windows 98SE/ME/2000/XP
Brand Image Product code Product Stock Price from
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey
(show image)
15082 eCoza 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)