Goobay logo

Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19490
Info modified on:
10 Aug 2024, 10:01:08
Bullet Points Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm:
  • - The TV aerial connector is suitable as a coupler between a satellite cable with an F connector and the aerial socket on the TV or on the wall
  • - The quick-fit F connector allows for fast, easy connecting without screws thanks to the push-on mechanism
  • - Particularly convenient for connections that are frequently disconnected and reconnected
  • - Antenna plug has a long life even with frequent disconnecting and reconnecting
  • - SAT adapter is suitable for all common satellite cables and coaxial cables
Long product name Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm:

F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm

Short summary description Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm:

Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm, F, F, Silver

Long summary description Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm:

Goobay F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm. Connector 1: F, Connector 2: F. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.