Goobay logo

Goobay FME Male > SMA Male, 10 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20160
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay FME Male > SMA Male, 10 pcs.:
  • - Robust, nickel-plated brass housing for high durability
  • - FME plug to SMA plug with gold-plated contacts for a perfect signal transmission
  • - The Goobay connector is ideal for hobbyists
Long product name Goobay FME Male > SMA Male, 10 pcs.:

FME Male > SMA Male, 10 pcs.

Short summary description Goobay FME Male > SMA Male, 10 pcs.:

Goobay FME Male > SMA Male, 10 pcs., FME, FME, SMA, Male, Male, Gold

Long summary description Goobay FME Male > SMA Male, 10 pcs.:

Goobay FME Male > SMA Male, 10 pcs.. Connector type: FME, Connector 1: FME, Connector 2: SMA. Diameter: 9.6 mm, Depth: 24.9 mm, Weight: 6 g. Package type: Polybag, Quantity per pack: 10 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.