Goobay logo

Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13033
Info modified on:
10 Aug 2024, 06:50:21
Bullet Points Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black:
  • - 4 mm banana plug is perfect for assembling speaker cables
  • - Compact, plastic-sheathed plug for connecting speakers or amplifiers
  • - Standardised, precision-fit audio connector with high-quality contacts for minimum transmission resistance
  • - Sturdy housing for durability
  • - Grip moulds on the sides facilitate insertion and removal
  • - The Goobay audio plug is ideally suitable for hobbyists
Long product name Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black:

Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black

Short summary description Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black:

Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black, Banana, Black, Male, Straight, Plastic, 11 mm

Long summary description Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black:

Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black. Connector(s): Banana, Product colour: Black, Connector gender: Male. Width: 11 mm, Depth: 60 mm, Height: 11 mm. Quantity per pack: 10 pc(s). Package type: Polybag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.