location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dome Camera Housing, Indoor/Outdoor, FEVE Coating
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DOH-1100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4087205790031 show
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:15:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating :
The long product name of LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Domed Outdoor Housing, IP66, 12VDC, 3A, 3.1kg
More>>>
LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating:
The official description of LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DOH-1100 is a heavy-duty outdoor housing that protects your LevelOne network camera from harsh weather conditions.

Durable:
Heavy duty aluminium dome for outdoor and indoor installation

2-layer dome design:
Helps keep the camera cool in hot weather by creating a pocket of air that adds extra insulation.

Temperature control:
An automatic sensor regulates the dome’s temperature, making sure extreme weather conditions do not affect camera viewing or operation. The built-in fan turns on when it is hot, the built-in heater turns on when it is cold. (See temperature information below.)

New coating:
Fluorocarbon paint resists salt water, as well as other acids and bases.

Easy to install:
Perfect match with LevelOne FCS-1010, FCS-1040 and FCS-1060, simple internal mounting bracket.

- Heavy-duty aluminium dome for outdoor and indoor installation
- 2-layer dome design keeps cameras cool
- Special fluorocarbon coating resists harsh acids and bases (i.e. salt water)
- Auto-sensing fan and heater for internal temperature control
- Vandal-proof polycarbonate cover
- IP-66 rated protection level

Short summary description LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating:
This short summary of the LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating, -20 - 50 °C, -40 - 60 °C, 0 - 95%, 200 mm, 200 mm, Aluminium

Long summary description LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating:
This is an auto-generated long summary of LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating based on the first three specs of the first five spec groups.

LevelOne Dome Camera Housing, Indoor/Outdoor, FEVE Coating. Width: 200 mm, Depth: 200 mm. Material: Aluminium. Product colour: Beige. Package weight: 5.61 kg, Package width: 280 mm, Package depth: 430 mm

Brand Image Product code Product Stock Price from
LevelOne Box Camera Housing, PoE upgradable LevelOne Box Camera Housing, PoE upgradable
(show image)
BOH-1100 Box Camera Housing, PoE upgradable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)