location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fidelio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS3000/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS3000/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581534592
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 8 W
  • - iPhone, iPod
  • - White
Long product name Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White :
The long product name of Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS3000 - 8W RMS, Dock for iPhone/iPod, AUX-in, USB 2.0, 4x AA
More>>>
Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White:
The official description of Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Obsessed with sound
Fill your space with music and style
On your desk or anywhere else, the dashing DS3000 delivers crystal clear sound that fills your personal space. Synchronize your iPhone/ iPod with your PC. Enjoy the option of AC or battery power for maximum flexibility.

Crystal clear sound
- DBB to preserve low tones for deep bass at any volume level
- Neodymium speakers for pure balanced sound
- Shielding technology to block mobile phone interference

Elegant and compact
- Compact design for any space, any lifestyle
- 360-degree design for gorgeous look from any angle

Advanced versatility
- PC synchronization with your iPod/iPhone
- Battery or AC power option for music enjoyment anywhere
- Dock any iPod/iPhone, even in its case
- AUX-in for easy connection to almost any electronic device
- Discover, share music & more features via DockStudio app

Short summary description Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White:
This short summary of the Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Fidelio DS3000/12, 2.0 channels, 8 W, iPhone, iPod, White, Digital, AC, Battery

Long summary description Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White:
This is an auto-generated long summary of Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White based on the first three specs of the first five spec groups.

Philips Fidelio DS3000/12. Audio output channels: 2.0 channels, RMS rated power: 8 W. Apple docking compatibility: iPhone, iPod. Product colour: White, Volume control: Digital. Power source type: AC, Battery, Battery type: AA, AC input voltage: 100 - 240 V. Width: 210 mm, Depth: 150 mm, Height: 135 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
8 W
Ports & interfaces
Bluetooth *
No
USB 2.0 ports quantity
1
AUX in
Yes
DC-in jack
Yes
Performance
Apple docking compatibility
iPhone, iPod
Alarm clock
Yes
Radio
FM radio *
No
Design
Product colour *
White
Volume control
Digital
Power
Power source type
AC, Battery
Built-in charger *
Yes
Power
Number of batteries supported
4
Battery type
AA
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width
210 mm
Depth
150 mm
Height
135 mm
Weight
960 g
Package weight
1.33 kg
Other features
Case or master carton weight
3.03 kg
Case or master carton quantity
2 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:03:51
Uk has collected 3 expert reviews for Philips Fidelio DS3000/12 docking speaker 2.0 channels 8 W White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 02:03:48
You may recall that we rather liked Philips' DS9000 speaker dock. Our interest was piqued, therefore, when we heard that a smaller, cheaper derivative was on the way. It's called the DS3000, and at less than £55 it is, indeed, much cheaper than the DS9000...
Bottom line It might not have the size or distinctive looks of the larger, more expensive DS9000, but what the DS3000 lacks in presence it makes up for in value. It offers excellent sound quality for its asking price, has a neat docking mechanism and can even be batt...
80%
Country Distributor
United Kingdom 1 distributor(s)