location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USB/DB25 M-F 1.5m parallel cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB/DB25 M-F 1.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBPP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533320659
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:45:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USB/DB25 M-F 1.5m parallel cable Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - Connector 1: USB
  • - Connector 2: DB25
  • - Grey
Warranty: 25 years
Long product name Microconnect USB/DB25 M-F 1.5m parallel cable Grey :
The long product name of Microconnect USB/DB25 M-F 1.5m parallel cable Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB/DB25 M-F 1.5m
More>>>
Short summary description Microconnect USB/DB25 M-F 1.5m parallel cable Grey:
This short summary of the Microconnect USB/DB25 M-F 1.5m parallel cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USB/DB25 M-F 1.5m, Grey, USB, DB25, 1.5 m, Male connector, Female

Long summary description Microconnect USB/DB25 M-F 1.5m parallel cable Grey:
This is an auto-generated long summary of Microconnect USB/DB25 M-F 1.5m parallel cable Grey based on the first three specs of the first five spec groups.

Microconnect USB/DB25 M-F 1.5m. Product colour: Grey, Connector 1: USB, Connector 2: DB25

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBP parallel cable Black 2 m
(show image)
USBP USBP 0.00
(excl. VAT)
0 (incl. VAT)
Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister
(show image)
336581 USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAC36 parallel cable Blue 1.8 m
(show image)
USBAC36 USBAC36 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TU-P1284 parallel cable Blue 2 m
(show image)
TU-P1284 TU-P1284 0.00
(excl. VAT)
0 (incl. VAT)