location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3160FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3160FN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979814688 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 600 x 2400 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 20.5 kg
Long product name Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm :
The long product name of Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-3160FN - 600 x 2400 dpi, 16 A4 ppm, fax, 64MB, LCD, USB 2.0, Ethernet
More>>>
Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm:
The official description of Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get direct photo print using PictBridge
Now print Quickly without PC by connecting any PictBridge camera or phone directly to the printer. Just connect the device to Samsung's CLX-3160FN and use the direct print feature for photo printouts instantly!

Pring without PC using USB interface
Take any documents that are saved on your USB memory and print directly without a PC. Just insert your USB memory into the USB slot on the CLX-3160FN and print directly (JPEG, BMP, TIFF, and PRN supported).

Scan and save instantly
Even when you don’t have access to a PC, you can still save what you scanned directly to a USB memory. The USB Direct Scan feature increases flexibility and saves you time.

Personal printer secretary is always ready for you
What’s the use of such user-friendly features without being able to access them easily? Samsung asked themselves this question and came up with the Smart Panel Program. Apart from providing the current status of the printer, it also plays animations of solutions in the unlikely event of a problem, and provides information on a whole range of performance levels.

Unique cartridge makes changing toner enjoyable
Unlike most of its competition which use large, cumbersome toner cartridges, Samsung have slimmed down the CLX-3160FN cartridges to enable easy installation and easy storage. What’s more, the CLX-3160FN, with its semi-gloss toners, prints vivid & true-to-life colours every time.

NO-NOISE technology creates a serene workplace
With NO-NOIS technology (Non-orbiting Noiseless Optic Imaging System), the CLX-3160FN maintains a whisper quiet noise level by utilising toner stored in fixed cartridges. Most multi-function printers operate a 4-toner cartridge system held together in a rotating mechanism, creating both noise and vibration. By using this new technology, Samsung have created one of the quietest printers on the market.

Copy both sides of ID simply and accurately
As a special feature for businesses making frequent copies of clients’ ID, Samsung has introduced the ID Card Copy function. The task of copying identification badges or other small double-sided documents can be arduous at best. ID Card Copy allows both sides to be copied and printed on one sheet quickly and easily.

Special copy functions enhance your productivity
The CLX-3160FN also offers 2-up and 4-up copying, poster copying and clone copy, bringing a little fun and creativity back into the work environment.

Short summary description Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm:
This short summary of the Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3160FN, Laser, Colour printing, 600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm:
This is an auto-generated long summary of Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung CLX-3160FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copier resize
25 - 400%
Copy resolution (colour text and graphics)
1200 DPI
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, USB
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Sound pressure level (printing)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
30 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20.5 kg
Packaging data
Package weight
26 kg
Other features
Networking features
10/100Base-TX Ethernet
Dimensions (WxDxH)
466 x 429 x 486 mm
Custom media sizes
(76 x 127mm) - (216 x 356mm)
Network ready
Yes
Power requirements
220/240V; 50/60Hz
Media types supported
Plain paper, Transparencies, Envelopes, Labels, Card stock
Compatible operating systems
Windows 98/Me/2000/XP Linux OS (Red Hat 8.0-9.0, Fedora Core 1-4, Mandrake 9.2-10.1, SuSE 8.2-9.2) Mac OS X 10.3-10.4
PictBridge
Yes
Emulations
SPL-C
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
610 x 570 x 638 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:04:58
Uk has collected 5 expert reviews for Samsung CLX-3160FN multifunction printer Laser A4 600 x 2400 DPI 16 ppm and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 18:29:20
The Samsung CLX-3160FN is a large, all-in-one colour laser printer for small offices or work groups. The printer is network-ready and offers the expected feature set plus good print/scan quality. Many of the tasks, however -- particularly printing grap...
Good Networkready colour laser printer, USB port for storage devices and cameras, Consistently good print and scan quality, Wellorganised control panel; builtin ADF...
Bad No duplex option, Slow prints and scans, Ships with lowcapacity starter toner cartridges...
Bottom line Enlarge The good: Network-ready colour laser printer USB port for storage devices and cameras Consistently good print and scan quality Well-organised control panel; built-in ADF The bad: No duplex option Slow prints and scans Ships with low-capac...
67%
Howstuffworks.com
Updated:
2011-10-04 03:04:58
When color laser multifunction devices began appearing for small/home office environments several years ago, the idea of ever finding one for less than $500 seemed far-fetched; most color laser units cost a few thousand dollars at the time. Now, howeve...
Good Great price, very good print quality, solid all-around features, light weight...
Bad Overall performance is slow, memory amount could be higher, paper tray could be larger...
Bottom line When color laser multifunction devices began appearing for small/home office environments several years ago, the idea of ever finding one for less than $500 seemed far-fetched; most color laser units cost a few thousand dollars at the time. Now, howev...
40%
Brand Image Product code Product Stock Price from
Samsung CLX-3160N multifunction printer Laser A4 600 x 2400 DPI 16 ppm Samsung CLX-3160N multifunction printer Laser A4 600 x 2400 DPI 16 ppm
(show image)
CLX-3160N CLX-3160N 0.00
(excl. VAT)
0 (incl. VAT)