HPE logo

HPE ProLiant 590640-421 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 16 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47644
Info modified on:
13 Jul 2023, 00:40:55
Warranty:
3 Years
Long product name HPE ProLiant 590640-421 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 16 GB DDR3-SDRAM 750 W:

2xIntel Xeon X5650 (2.66 Ghz, 12Mb L3), Intel 5520, 16Gb RAM, VGA, 2xLAN, 750W, 2U

Short summary description HPE ProLiant 590640-421 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 16 GB DDR3-SDRAM 750 W:

HPE ProLiant 590640-421, 2.66 GHz, X5650, 16 GB, DDR3-SDRAM, 0 GB, Rack (2U)

Long summary description HPE ProLiant 590640-421 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence X5650 2.66 GHz 16 GB DDR3-SDRAM 750 W:

HPE ProLiant 590640-421. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: X5650. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Total storage capacity: 0 GB. Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.