location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Classic Nylon Digital Camcorder Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Nylon Digital Camcorder Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBC4
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Case Logic Classic Nylon Digital Camcorder Case Black :
The long product name of Case Logic Classic Nylon Digital Camcorder Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Nylon Digital Camcorder Case
More>>>
Case Logic Classic Nylon Digital Camcorder Case Black:
The official description of Case Logic Classic Nylon Digital Camcorder Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nylon camcorder case holds compact camcorder or digital camera and accessories. Weather-resistant and thickly-padded, this case protects delicate equipment.

- Holds compact camcorder or digital camera and accessories.
- Weather-resistant, thickly-padded case protects delicate equipment.
- Front pocket holds spare batteries and digital memory cards.

Short summary description Case Logic Classic Nylon Digital Camcorder Case Black:
This short summary of the Case Logic Classic Nylon Digital Camcorder Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Classic Nylon Digital Camcorder Case, Black

Long summary description Case Logic Classic Nylon Digital Camcorder Case Black:
This is an auto-generated long summary of Case Logic Classic Nylon Digital Camcorder Case Black based on the first three specs of the first five spec groups.

Case Logic Classic Nylon Digital Camcorder Case. Product colour: Black

Features
Product colour *
Black
Material *
Nylon
Weight & dimensions
Weight
215 g
Weight & dimensions
Interior dimensions (W x D x H)
130 x 110 x 100 mm
Other features
Dimensions (WxDxH)
150 x 130 x 120 mm