location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 207W Network Camera, 10 unit pack 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
207W Network Camera, 10 unit pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0241-032
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 207W Network Camera, 10 unit pack 640 x 480 pixels :
The long product name of Axis 207W Network Camera, 10 unit pack 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motion JPEG & MPEG-4, 640 x 480, 30 fps, Built-in microphone, Wireless IEEE 802.11g & Ethernet, 10 unit pack
More>>>
Short summary description Axis 207W Network Camera, 10 unit pack 640 x 480 pixels:
This short summary of the Axis 207W Network Camera, 10 unit pack 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 207W Network Camera, 10 unit pack, 55°, 1/2 - 1/10000 s, CMOS, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels, 8 MB

Long summary description Axis 207W Network Camera, 10 unit pack 640 x 480 pixels:
This is an auto-generated long summary of Axis 207W Network Camera, 10 unit pack 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 207W Network Camera, 10 unit pack. Lens viewing angle, horizontal: 55°, Camera shutter speed: 1/2 - 1/10000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels. Flash memory: 8 MB, Internal memory: 32 MB. Minimum processor: Pentium III 500 Mhz, Minimum RAM: 128 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:39:06
Uk has collected 3 expert reviews for Axis 207W Network Camera, 10 unit pack 640 x 480 pixels and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-30 14:39:06
The wireless IP camera makes so much sense and yet it's quite surprising how few vendors have taken wire-free surveillance seriously. Axis is one of very few and started on this road a couple of years ago with its 206W which took a standard 206 and added...
80%
macworld.com
Updated:
2011-07-30 14:39:06
Apple’s $149 iSight ( ; December 2003 ) allows you to do some amazing things: hold video chats with friends across the planet and keep an eye on things at home while traveling. But you also have to keep it connected to a Mac that’s powered on. but tha...
Good Lots of configuration options; large image size; solid frame rates; picture looks bright; uses fast 802.11g wireless; small and lightweight.
Bad Interference from AirPort Express in some setups; partial frame dropping when located at the outer edge of the wireless range; washed-out colors; expensive.
Bottom line If you need to place a Web camera far away from a wired connection or computer, the Axis 207W is a good choice; the large image size and fast frame rate are bonuses. If, on the other hand, you just want a simple Webcam, the 207W is probably overkill...
70%
Brand Image Product code Product Stock Price from
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 225FD 640 x 480 pixels
(show image)
0243-002 225FD 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207W 640 x 480 pixels
(show image)
0241-002 207W 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210A Network Camera 640 x 480 pixels
(show image)
0233-002 210A Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 206W WLAN Camera 640 x 480 pixels
(show image)
0201-002 206W WLAN Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 205 640 x 480 pixels
(show image)
0187-012 205 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 213 PTZ Network Camera 768 x 576 pixels
(show image)
0219-002 213 PTZ Network Camera 0.00
(excl. VAT)
0 (incl. VAT)