Bullet Points Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - Intel® Pentium® 4 524 3.06 GHz
- - 0.5 GB DDR-SDRAM
- - 160 GB
- - Windows XP Media Center Edition
Warranty:
- 1 year Collect & Return
- 1 year phone helpdesk
Long product name Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC
:
The long product name of Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Scaleo E, Intel Pentium 4 524 3.06 MHz, 512 MB (2x256 DDR 400), 160 GB SATA, TV/DVB, DVD-DL, Windows XP Media Center NL
More>>>
Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC:
The official description of Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Would you like a real all-in-one entertainment device instead of numerous different electronic devices? You would really like to have one of these multimedia PCs, but the usual look of desktop-PCs reminded you too much of an office atmosphere! Then have a close look at our new SCALEO E. The SCALEO E is the perfect combination of a powerful, reliable PC and an easy-to-use multimedia device in an attractive silver and piano black glossy design. With the SCALEO E you get a DVD player and recorder, a stereo, a TV receiver (optional), a digital photo and video system, and an advanced home multimedia PC in a very small trendy system.
Short summary description Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC:
This short summary of the Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCALEO E, 3.06 GHz, Intel® Pentium® 4, 524, 0.5 GB, 160 GB, Windows XP Media Center Edition
Long summary description Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC:
This is an auto-generated long summary of Fujitsu SCALEO E Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 160 GB Windows XP Media Center Edition PC based on the first three specs of the first five spec groups.
Fujitsu SCALEO E. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Media Center Edition. Product type: PC