location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo A3667G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:N-BEL-MULTI004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon 4000+ 2.6 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR-SDRAM
  • - 100 GB DVD±RW
  • - AMD Radeon X700
  • - 2.5 h
  • - Windows XP Home Edition
Long product name Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition :
The long product name of Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Amilo A3667G, AMD Mobile Athlon 64 4000+ 2.6GHz, 100GB PATA, 1024MB DDR333 SDRAM, DVD-RW, 17” TFT WXGA+, ATI Mobility Radeon X700 128 MB, Windows XP Home
More>>>
Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:
The official description of Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The elegant and slim design with an exceptional large 17” CrystalView widescreen display (16:10 Format) makes the AMILO A3667G an excellent multimedia notebook. Combined with high performance graphics, ATI MOBILITY RADEON X700 up to 512MB HyperMemory™, this notebook presents a great graphic performance for video streaming in an attractive package with all the multimedia functionalities you expect. Thus you will be thrilled and feel like an actor in your own pictures! Enjoy it – any time!

Short summary description Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:
This short summary of the Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO A3667G, AMD Athlon, 2.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu AMILO A3667G AMD Athlon 4000+ 43.2 cm (17") 1 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu AMILO A3667G. Processor family: AMD Athlon, Processor model: 4000+, Processor frequency: 2.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 4 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
4000+
Processor frequency *
2.6 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
AC-97
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
1x ExpressCard 36/54
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Battery capacity
4400 mAh
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
408 mm
Depth
289 mm
Height
42 mm
Weight *
4 kg
Other features
Wireless technology
56
Infrared data port
No
Dimensions (WxDxH)
408 x 289 x 42 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem type
V.92