IBM logo

IBM 73.4GB Ultra320 SCSI internal hard drive 10000 RPM 8 MB 3.5"

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59451
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM 73.4GB Ultra320 SCSI internal hard drive 10000 RPM 8 MB 3.5":

73.4GB, 10000 rpm, Ultra320 SCSI, Hot-Swap

Short summary description IBM 73.4GB Ultra320 SCSI internal hard drive 10000 RPM 8 MB 3.5":

IBM 73.4GB Ultra320 SCSI, 73.4 GB, 10000 RPM, 8 MB, 3.5", SCSI

Long summary description IBM 73.4GB Ultra320 SCSI internal hard drive 10000 RPM 8 MB 3.5":

IBM 73.4GB Ultra320 SCSI. HDD capacity: 73.4 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: SCSI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.