location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 cable kit for SwitchView PC 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVP-6
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White :
The long product name of Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent PS/2 cable kit for SwitchView PC 1.8m
More>>>
Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White:
The official description of Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The quality of your KVM switch cables directly affects the video quality displayed on your monitor. Avocent KVM switch cables are Molded single sheath 3-in-1 cables with connectors for monitor, keyboard and mouse. Every KVM switch cable is made from high quality components and uses individual coaxial cables for each RGB signal, minimizing interference, signal degradation and ghosting.

Short summary description Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White:
This short summary of the Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv PS/2 cable kit for SwitchView PC 1.8m, 1.8 m, White, PCs, KVM Switch, VGA, PS/2

Long summary description Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White:
This is an auto-generated long summary of Vertiv PS/2 cable kit for SwitchView PC 1.8m KVM cable White based on the first three specs of the first five spec groups.

Vertiv PS/2 cable kit for SwitchView PC 1.8m. Cable length: 1.8 m, Product colour: White, Compatible products: PCs, KVM Switch. Connector(s): VGA, PS/2

Performance
Product colour
White
Cable length *
1.8 m
Performance
Compatible products
PCs, KVM Switch
Other features
Connector(s)
VGA, PS/2
Brand Image Product code Product Stock Price from
Microconnect

Microconnect PC99A018 KVM cable Black 1.8 m
(show image)
PC99A018 PC99A018 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv PS/2 cable kit for SwitchView PC 2.7m KVM cable White Vertiv PS/2 cable kit for SwitchView PC 2.7m KVM cable White
(show image)
SVP-9 PS/2 cable kit for SwitchView PC 2.7m 0.00
(excl. VAT)
0 (incl. VAT)