location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for LP850/C450/DP8500X, LP860/C460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212597472 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Warranty: 6 months
Long product name InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460 :
The long product name of InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for LP840, DP8400X, C440
More>>>
Short summary description InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460:
This short summary of the InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460 data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460, 2000 h, Infocus, LP840, DP8400X, C440

Long summary description InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460:
This is an auto-generated long summary of InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460 based on the first three specs of the first five spec groups.

InFocus Replacement Lamp for LP850/C450/DP8500X, LP860/C460. Service life of lamp: 2000 h, Brand compatibility: Infocus, Compatibility: LP840, DP8400X, C440

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10890 projector lamp 310 W
(show image)
ML10890 ML10890 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus Replacement Lamp for IN12/M8 Ceilling mounted
(show image)
SP-LAMP-031 Replacement Lamp for IN12/M8 Ceilling mounted 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)