location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RZ-27LZ55 TV 68.6 cm (27") HD 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RZ-27LZ55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ-27LZ55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031048502
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG RZ-27LZ55 TV 68.6 cm (27") HD 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD
  • - HD 1366 x 768 pixels
  • - 550 cd/m² 8 ms 1000:1
  • - NTSC, PAL, SECAM
More>>>
Short summary description LG RZ-27LZ55 TV 68.6 cm (27") HD 550 cd/m²:
This short summary of the LG RZ-27LZ55 TV 68.6 cm (27") HD 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG RZ-27LZ55, 68.6 cm (27"), 1366 x 768 pixels, HD, LCD

Long summary description LG RZ-27LZ55 TV 68.6 cm (27") HD 550 cd/m²:
This is an auto-generated long summary of LG RZ-27LZ55 TV 68.6 cm (27") HD 550 cd/m² based on the first three specs of the first five spec groups.

LG RZ-27LZ55. Display diagonal: 68.6 cm (27"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1

Display
Display diagonal *
68.6 cm (27")
HD type *
HD
Display technology *
LCD
Display brightness *
550 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display
Comb filter
Digital
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
100 channels
Other features
Display
LCD
I/O ports
2 x SCART, DVI-I, S-Video.