location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Electronics Check ‘Kenwood Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DNX7260BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNX7260BT show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Kenwood Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.6 cm (6.95") Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - Touchscreen 800 x 480 pixels
  • - Bluetooth
Long product name Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black :
The long product name of Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DNX7260BT - 2DIN DVD/USB-Receiver with Navigation (map v.12) & Bluetooth built-in, 7"TN LCD TFT
More>>>
Short summary description Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black:
This short summary of the Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood Electronics DNX7260BT, 38 s, 45 s, 10 m, 0.05 m/s, 2D/3D, 17.6 cm (6.95")

Long summary description Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black:
This is an auto-generated long summary of Kenwood Electronics DNX7260BT navigator 17.6 cm (6.95") LCD Touchscreen 2.65 kg Black based on the first three specs of the first five spec groups.

Kenwood Electronics DNX7260BT. Acquisition times - cold: 38 s, Acquisition times - warm: 45 s, GPS accuracy - position: 10 m. Map view options: 2D/3D. Display diagonal: 17.6 cm (6.95"), Display resolution: 800 x 480 pixels, Display: LCD. Compatible memory cards: microSDHC, miniSD, miniSDHC, SD, SDHC. Bluetooth version: 2.1+EDR

Brand Image Product code Product Stock Price from
Kenwood Electronics

Kenwood Electronics DNX5240 navigator 15.5 cm (6.1") LCD Touchscreen 1.9 kg Black
(show image)
DNX5240 DNX5240 0.00
(excl. VAT)
0 (incl. VAT)
Kenwood Electronics

Kenwood Electronics DNX5260BT navigator 15.5 cm (6.1") LCD Touchscreen 1.9 kg Black
(show image)
DNX5260BT DNX5260BT 0.00
(excl. VAT)
0 (incl. VAT)