location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS1UCABCONS17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS1UCABCONS17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440527
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The NS1UCABCONS17 is a 1U integrated cabinet console. The 19" 1U drawer is designed for applications where cabinet space is at a premium. With 17" LCD screen
More>>>
Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 1U Integrated Cabinet Console by NewStar is a 19" 1U drawer designed for applications where cabinet space is at a premium. It offers the ultimate in styling and computer management with a 17" flat panel TFT display, keyboard, and touch pad all in 1U height. This allows up to 1/3 more valuable cabinet enclosure real estate to be used for computers. This unit can be connected to USB and PS/2 KVM switches and servers. Required cables are included.
The 1U drawer pulls out and the display folds up like a notebook computer for comfortable operation. When not in use, the display folds down and latches closed, ready to be pushed into the cabinet.
The Cabinet Command Console is able to work with virtually any existing KVM switch. Optional rear mounted KVM modules allow a KVM switch to be integrated into the unit, providing even greater space savings.

Short summary description Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS1UCABCONS17, 43.2 cm (17"), 1280 x 1024 pixels, TFT, PS/2

Long summary description Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Neomounts NS1UCABCONS17 rack console 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Neomounts NS1UCABCONS17. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. I/O ports: PS/2

Display
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Display
TFT
Technical details
Plug and Play
Yes
Height (in Rack Units)
1
Technical details
Size (imperial)
48.3 cm (19")
Product colour
Black
Ports & interfaces
I/O ports
PS/2
Keyboard
Built-in touchpad
Yes
Brand Image Product code Product Stock Price from
Neomounts KVM command console, 15" LCD screen rack console 38.4 cm (15.1") 1024 x 768 pixels Black Neomounts KVM command console, 15" LCD screen rack console 38.4 cm (15.1") 1024 x 768 pixels Black
(show image)
NS1UCABCONS15 KVM command console, 15" LCD screen 0.00
(excl. VAT)
0 (incl. VAT)