location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts keyboard/mouse holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts keyboard/mouse holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEYB-V100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440824
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 420311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:24:52
The date of the most recent change of this product data-sheet in Icecat.
KEYB-V100_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts keyboard/mouse holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Silver
  • - Maximum weight capacity: 10 kg
  • - Netherlands
Warranty: 5 year
Long product name Neomounts keyboard/mouse holder :
The long product name of Neomounts keyboard/mouse holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Universal Keyboard & Mouse Shelf (width: 75 cm) - Silver
More>>>
Neomounts keyboard/mouse holder:
The official description of Neomounts keyboard/mouse holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts keyboard and mouse mount, model KEYB-V100 is a universal mount for keyboards and mice. This mount is a great choice when wall-, ceiling-, or desk mounting of consoles is needed. This console mount is ideal to combine with any wall-, ceiling- or desk bracket available using VESA hole pattern 75x75mm.

Select the wall-, ceiling or desk mount you need and combine it with the keyboard and mouse holder. Need to combine keyboard, mouse and monitor? Add our adapter, KEYB-V100RACK and all combinations are possible. Example shown includes Neomounts flat screen desk mount, model FPMA-D940HC combined with KEYB-V100 (75 cm x 23 cm) and KEYB-V100RACK. The installation of KEYB-V050 (50 cm x 23 cm) works similar.

The mount has been arranged both for left - and right-handed users. Any keyboard and mouse can be used with this bracket.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts keyboard/mouse holder:
This short summary of the Neomounts keyboard/mouse holder data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts keyboard/mouse holder, 10 kg, Silver

Long summary description Neomounts keyboard/mouse holder:
This is an auto-generated long summary of Neomounts keyboard/mouse holder based on the first three specs of the first five spec groups.

Neomounts keyboard/mouse holder. Maximum weight capacity: 10 kg, Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
10 kg
Package net weight
2 kg
Country of origin
Netherlands
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Other features
Number of displays supported
1
Weight & dimensions
Width
750 mm
Depth
230 mm
Packaging data
Package width
790 mm
Package depth
130 mm
Package height
250 mm
Logistics data
Master (outer) case gross weight
2.5 kg
Products per master (outer) case
1 pc(s)
Master (outer) case net weight
2 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
50 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)