location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR1020 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR1020 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR1020-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv DSR1020 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - 40 W
Long product name Vertiv DSR1020 KVM switch Black :
The long product name of Vertiv DSR1020 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent DSR1020 KVM Switch
More>>>
Vertiv DSR1020 KVM switch Black:
The official description of Vertiv DSR1020 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent DSR®1020KVM Switch, 16-port, 1 local user, 1 digital/remote user provides BIOS-level control of all connected servers and serial-based devices in your data centre.The DSR1020 switch includes a USB port, the ability to remotely power cycle connected devices and external modem support when the network is down. With the DSR 1021 switch, you can use the same management interface for your entire IT infrastructure.

SUPPORTED HARDWARE
- Computer: PS/2, Sun, USB
- Monitor: VGA, SVGA (XGA, XGA-II with adaptor), Maximum Local Port: 1600 x 1280, Maximum Remote Port using a DSRIQ module: 1280 x 1024 @ 75 Hz
- Peripherals: USB keyboard and mouse, PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv DSR1020 KVM switch Black:
This short summary of the Vertiv DSR1020 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR1020 KVM Switch, 1600 x 1200 pixels, 40 W, Black

Long summary description Vertiv DSR1020 KVM switch Black:
This is an auto-generated long summary of Vertiv DSR1020 KVM switch Black based on the first three specs of the first five spec groups.

Vertiv DSR1020 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 40 W. Weight: 3.31 kg

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product colour *
Black
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3.31 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
16 x KVM RJ45 1 x Ethernet 10/100/1000 RJ-45 1 x management RS-232 1 x serial RS-232 5 x USB 1 x management RJ-45
Dimensions (WxDxH)
431.8 x 279.8 x 43.7 mm
Compatibility
PCs
Ports quantity
16
Safety
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST