location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView PC 4-port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView PC 4-port KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SVP10-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv SwitchView PC 4-port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
Long product name Vertiv SwitchView PC 4-port KVM switch Black :
The long product name of Vertiv SwitchView PC 4-port KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent SwitchView PC KVM Switch, 4-port, 1 local user
More>>>
Vertiv SwitchView PC 4-port KVM switch Black:
The official description of Vertiv SwitchView PC 4-port KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent® SwitchView PC, 4-port, 1 local user KVM switch lets you control four PS/2 computers from one keyboard, monitor and mouse --- adding valuable desktop space for other peripherals. Lighted LED indicates which computer you are accessing and audible indicators confirm channel switching. With color-coded cables for easy installation, customisable channel selections and error free boot up, the SwitchView PC KVM switch offers you the most complete desktop KVM features

SUPPORTED HARDWARE
- Computers: PS2
- Monitor: (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA) Maximum resolution of 2048 X1536
- Peripherals:PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button

Short summary description Vertiv SwitchView PC 4-port KVM switch Black:
This short summary of the Vertiv SwitchView PC 4-port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView PC 4-port KVM Switch, 2048 x 1536 pixels, Black

Long summary description Vertiv SwitchView PC 4-port KVM switch Black:
This is an auto-generated long summary of Vertiv SwitchView PC 4-port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv SwitchView PC 4-port KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Weight: 900 g. Connectivity technology: Wired, Power supply type: 9V DC, 1A, Dimensions (WxDxH): 203.2 x 76.2 x 43 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product colour *
Black
Weight & dimensions
Weight
900 g
Other features
Connectivity technology
Wired
Power supply type
9V DC, 1A
Dimensions (WxDxH)
203.2 x 76.2 x 43 mm
Compatibility
PCs
Compliance industry standards
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
Ports quantity
4