location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 016-1932-00 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016-1932-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1932-00 show
Show alternative article codes used in the online market place
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox 016-1932-00 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - 40000 pages
  • - Beige, Black
  • - 1 pc(s)
Long product name Xerox 016-1932-00 printer kit :
The long product name of Xerox 016-1932-00 printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phaser 8200 Extended-Capacity Maintenance Kit
More>>>
Xerox 016-1932-00 printer kit:
The official description of Xerox 016-1932-00 printer kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Xerox extended-capacity maintenance kit will keep your Xerox Phaser® color printer operating flawlessly. Lasting up to four times longer than the standard-capacity maintenance kit, users will see a lower cost-per-page and fewer interactions with the printer-leaving you with fewer hassles and more time for carefree color printing. This product is simple to install and replace and is the only maintenance item that requires replacement.

Short summary description Xerox 016-1932-00 printer kit:
This short summary of the Xerox 016-1932-00 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 016-1932-00, Black, 40000 pages, Beige, Black, Phaser 860, Phaser 8200, 1 pc(s), 635 g

Long summary description Xerox 016-1932-00 printer kit:
This is an auto-generated long summary of Xerox 016-1932-00 printer kit based on the first three specs of the first five spec groups.

Xerox 016-1932-00. Printing colours: Black, Page yield: 40000 pages, Product colour: Beige, Black. Quantity per pack: 1 pc(s), Package weight: 635 g, Package width: 266 mm. Media sheets per package: 40000 sheets

Features
Printing colours
Black
Page yield
40000 pages
Product colour
Beige, Black
Compatibility
Phaser 860, Phaser 8200
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package weight
635 g
Package width
266 mm
Package length
10.2 cm
Package height
139 mm
Other features
Media sheets per package
40000 sheets
Brand Image Product code Product Stock Price from
Xerox 016-1834-00 printer kit Xerox 016-1834-00 printer kit
(show image)
016-1834-00 016-1834-00
Country Distributor
United Kingdom 1 distributor(s)