location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supreme Case Maxi II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L74
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4") Brown
  • - Leather
  • - 2.9 kg
Long product name Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown :
The long product name of Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supreme Case Maxi II
More>>>
Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown:
The official description of Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish business case; high-quality leather; cushioned Notebook compartment; document compartment; highquality locks; fold-out front pocket with workstation for mobile accessories; cushioned shoulder strap; additional pocket with zipper and trolley fastening strap on the
backside.

Short summary description Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown:
This short summary of the Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Supreme Case Maxi II, 39.1 cm (15.4"), 2.9 kg

Long summary description Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown:
This is an auto-generated long summary of Fujitsu Supreme Case Maxi II 39.1 cm (15.4") Brown based on the first three specs of the first five spec groups.

Fujitsu Supreme Case Maxi II. Maximum screen size: 39.1 cm (15.4"). Weight: 2.9 kg

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Leather
Product main colour *
Brown
Weight & dimensions
Weight
2.9 kg
Notebook compartment dimensions (W x D x H)
380 x 285 x 40 mm
Other features
Dimensions (WxDxH)
430 x 320 x 160 mm