location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XtremeMac InCharge Auto Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XtremeMac Check ‘XtremeMac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InCharge Auto
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPU-ICA-13
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘XtremeMac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XtremeMac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:15:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XtremeMac InCharge Auto Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger type: Auto
  • - Black
  • - 12 V
Long product name XtremeMac InCharge Auto Black :
The long product name of XtremeMac InCharge Auto Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InCharge Auto Black
More>>>
Short summary description XtremeMac InCharge Auto Black:
This short summary of the XtremeMac InCharge Auto Black data-sheet is auto-generated and uses the product title and the first six key specs.

XtremeMac InCharge Auto, Auto, Black

Long summary description XtremeMac InCharge Auto Black:
This is an auto-generated long summary of XtremeMac InCharge Auto Black based on the first three specs of the first five spec groups.

XtremeMac InCharge Auto. Charger type: Auto. Input voltage: 12 V. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:42:29
Uk has collected 5 expert reviews for XtremeMac InCharge Auto Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
geardiary.com
Updated:
2011-10-04 16:42:10
If you spend a fair bit of time in the car, it makes sense to have a car charger for your electronic devices. I know I have always kept one handy for my iPhone, since topping off my iPhone when I drive from place to place is always useful — especiall...
Good Good quality and heavy-duty; not a lot of bells and whistles which makes for ease of use...
Bad They strike me as a bit pricey, particularly the InCharge Auto AUX...
0%
macenstein.com
Updated:
2011-10-04 16:42:13
Reasonably priced at only $19.95, the InCharge costs about what many standalone iPhone/iPod cables cost, but provides twice the functionality. The InCharge is backed by XtremeMac’s lifetime guarantee, and sports the official “Works with iPhone...
90%
macworld.com
Updated:
2011-10-04 16:42:17
XtremeMacs InCharge Auto is yet another USB-based iPod auto charger, although one that has Apples official "Works with iPhone" seal. Besides the iPhone, its officially compatible with fourth-generation (4G) and later full-size iPods, nanos, and min...
80%
the-gadgeteer.com
Updated:
2011-10-04 16:42:21
The iPhone has been on the market for a little over one month now, which means that the accessories are starting to pour in. The first iPhone accessory that Im going to tell you about is XtremeMacs InCharge Auto car charger. This product is avail...
0%
ipodobserver.com
Updated:
2011-10-04 16:42:25
I have three different car chargers for iPhone on hand -- XtremeMacs InCharge Auto, Griffin Technologys PowerJolt for iPhone, and RadTechs AutoPower Charge Adapter for iPhone. All three plug into your vehicles cigarette lighter (aka 12-volt accesso...
80%