Philips logo

Philips LED TV 32PFL8605H/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174278
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips LED TV 32PFL8605H/12:
  • - 81 cm (32")
  • - Full HD 1080p
  • - digital TV
Long product name Philips LED TV 32PFL8605H/12:

32" Full HD 1080p digital TV, 450cd/m², 2 (BEW) ms, 176º (H)/176º (V), 2 x 10 W, Seamless front glass

Philips LED TV 32PFL8605H/12:

Refined living, pure performance
with Ambilight and leading picture
Top performance on a picture perfect 32" flat screen. The Philips 32PFL8605 LED TV provides a frameless design with Ambilight to set the scene for you to experience the brilliance of LED technology. Enjoy the show.

Enlarge your viewing experience
- Ambilight Spectra 2 widens the viewing experience
Perfect LCD Picture
- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Brilliant LED images with low power consumption
- 100 Hz Clear LCD, 2 ms performance for superb motion sharpness
- Perfect Natural Motion for ultra-smooth Full HD movies
Impressive, invisible sound
- Feel the power of 20 W RMS and Incredible Surround Sound
Connect and enjoy the online world
- Philips Net TV for popular online services on your TV
- DLNA PC Network link to browse PC and Home network content
Greener every day
- LED TVs up to 40% more energy efficient than normal LCD TVs

Short summary description Philips LED TV 32PFL8605H/12:

Philips LED TV 32PFL8605H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD

Long summary description Philips LED TV 32PFL8605H/12:

Philips LED TV 32PFL8605H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9

3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.