location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood Electronics DDX-5026 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Electronics Check ‘Kenwood Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDX-5026
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDX5026
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Kenwood Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kenwood Electronics DDX-5026 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.0 channels Black
  • - TFT 15.5 cm (6.1")
  • - FM, LW, MW Radio Data System (RDS)
  • - Ready for iPod
  • - MP3 playback USB direct playback
Long product name Kenwood Electronics DDX-5026 Black :
The long product name of Kenwood Electronics DDX-5026 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.1" Wide VGA 2-DIN monitor w/DVD/USB-Receiver
More>>>
Short summary description Kenwood Electronics DDX-5026 Black:
This short summary of the Kenwood Electronics DDX-5026 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood Electronics DDX-5026, Black, 4.0 channels, 50 W, 98 dB, NTSC, PAL, 24-bit

Long summary description Kenwood Electronics DDX-5026 Black:
This is an auto-generated long summary of Kenwood Electronics DDX-5026 Black based on the first three specs of the first five spec groups.

Kenwood Electronics DDX-5026. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 50 W. Audio D/A Converter (DAC): 24-bit, Audio formats supported: AAC, MP3, WAV, WMA, Image formats supported: JPG. Display type: TFT, Display diagonal: 15.5 cm (6.1"), Display resolution: 800 x 480 pixels. Supported radio bands: FM, LW, MW, FM band range: 87.5 - 108 MHz, AM band range: 531 - 1611 kHz. Dimensions (WxDxH): 182 x 160 x 112 mm, Weight: 1.9 kg