location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZR22w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM626AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962375969 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jan 2012
Product end of life date
Bullet Points HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5")
  • - 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 33.5 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black :
The long product name of HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZR22w 21.5-inch S-IPS LCD Monitor
More>>>
HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
The official description of HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ZR22w 21.5 inch Performance Series monitor boasts of the visual performance and energy efficiency that your business require, while being affordable.

Features

Visual Performance
- The ZR22w delivers outstanding visual performance with its S-IPS panel for enhanced color accuracy at ultra-wide viewing angles, 16.7 million displayable colors, Full HD (1920 x 1080 resolution) and 3000:1 dynamic contrast ratio.

Environmentally responsible
- The ZR22w is cost-effective and environmentally responsible with an 85% efficient power supply, at least 25% recycled resin in the chassis and key certifications including: ENERGY STAR® 5.0, EPEAT® Gold and TCO Displays 5.0.

Style and class
- The ZR monitors add style and class to any HP desktops, especially with the stunning new Z Series Workstations (sold separately) - from the coordinated color scheme to the authentic aluminum accents and matching blue LED power indicators.

Better together
- HP Z Workstations (sold separately) are tested with all HP Performance displays and also feature complimentary industrial design and high efficiency power supplies for a smart and power-efficient workstation solution.

Short summary description HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
This short summary of the HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZR22w, 54.6 cm (21.5"), 1920 x 1080 pixels, 8 ms, Black

Long summary description HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
This is an auto-generated long summary of HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

HP ZR22w. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2475 x 0.2475 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
33.5 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
507 mm
Depth (with stand)
230 mm
Height (with stand)
457 mm
Width (without stand)
507 mm
Depth (without stand)
64 mm
Height (without stand)
303 mm
Weight (without stand)
7.24 kg
Other features
Country of origin
China
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
508 x 231.1 x 457.2 mm (20 x 9.1 x 18")
Power requirements
100 - 240 VAC, 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:20:54
Uk has collected 4 expert reviews for HP ZR22w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
evogadget.com
Updated:
2013-02-20 03:36:43
There's a new HP monitor in town. It's called HP ZR22W and is one of the most affordable displays that come with an IPS panel. Moreover, it is one of those devices which offer a smaller screen and a finer dot pitch. We tested it and here is our analysis...
Bottom line As we near the end of our analysis, we have to say that the latest HP ZR22W, though much more expensive than others, comes with a superb panel which graphics pros and lovers of multimedia, browsing and writing will certainly love...
0%