location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6220FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6220FX/SE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 37.4 kg
Long product name Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm :
The long product name of Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-6220FX - 9600 x 600 dpi, 20 A4 ppm, LCD, 256MB, Ethernet, USB 2.0
More>>>
Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm:
The official description of Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG’s focus on high specification and quality colour prints has shaped the development of this multifunctional printer range. When your business demands high performance levels of printing, scanning and copying the SAMSUNG CLX-6220FX is the ideal option.
The SAMSUNG CLX-6220FX offers outstanding colour prints, copies, scanning as well helping you to be more economical.

Enhanced Specification
With a 360MHz CPU and a generous 256MB RAM as standard (Max. 512MB with options), the SAMSUNG CLX-6220FX range makes it easy to process, store and handle jobs. The added features and processing power mean it’s suitable for the most demanding office environment.

Smooth Network Integration
Conveniently network ready the SAMSUNG CLX-6220FX range is easy to integrate into your IT infrastructure. Future-proof capabilities for the next generation of Internet protocol (IPv6).

Duplex Printing
With the SAMSUNG CLX-6220FX has duplex printing has been made easier and more convenient with the removal of the unnecessary need for paper reinsertion. The duplex automatic document feeder saves time and money by loading several sheets at a time to be able to print double-sided documents automatically, including faxes.

Power Save Mode
Reduces the cost of printing and lowers the temperature of the machine, creating a more durable environment for the printer components. Less wear and tear means extended quality and fewer replacement parts needed.

Direct USB Interface
The SAMSUNG CLX-6220FX / 6250FX range utilises the latest technology to ensure total convenience. With a USB port located on the front of the printer you can easily access and print the files stored on your USB drive. With a wide range of files supported from PDF, BMP, TIFF and JPEG you can save time by printing straight from the USB drive.

Energy Efficient
SAMSUNG’s Instant Fusing technology utilises low energy lamps for heating the internal print roller rather than the traditional high energy heating elements. This allows for a more energy efficient and faster printer.

Short summary description Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm:
This short summary of the Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6220FX, Laser, Colour printing, 9600 x 600 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6220FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 9600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
24 s
Time to first page (colour, normal)
24 s
Copying
Copying *
Colour copying
Maximum copy resolution *
9600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
8 MB
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Input & output capacity
Total output capacity *
170 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
37.4 kg
Other features
Networking features
Ethernet 10/100 Base-TX
Dimensions (WxDxH)
468 x 498 x 651 mm
Modem type
ITU-T G3
Maximum internal memory
0.5 GB
Compatible operating systems
Windows 2000 / XP / 2003 / Vista 2008 / 7 / 2008R2, Red Hat 8.0 - 9.0, Mandraket 9.2 - 10.1, SuSE 8.2 - 9.2 & Fedora Core 1 - 4 etc. Various Linux OS, Mac OS X 10.3 - 10.6
Emulations
PostScipt3, PCL5c, PCL6, SPL-C (SAMSUNG Printer Language Color)
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Media size (tray 1)
76 x 127mm (3" x 5") - 216 x 356mm (8.5" x 14")
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 20:18:16
Uk has collected 7 expert reviews for Samsung CLX-6220FX Laser 9600 x 600 DPI 20 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 20:18:02
Product Code: CLX-6220FX/SEE Despite a few quirks, the Samsung CLX-6220FX colour laser multifunction printer is well worth considering for small-workgroup use. It offers only average performance and toner costs, but the Samsung CLX-6220FX's output qu...
Bottom line The Samsung CLX-6220FX offers great text quality and decent high-yield toner costs. The PDF print problem aside, this MFP will serve a small workgroup capably. Jon L Jacobi and Melissa Riofrio, pcworld.com...
70%
trustedreviews.com
Updated:
2011-08-17 20:18:16
Colour laser multifunction printers rarely handle duplex print and there are still plenty that don't offer printing from and scanning to a USB drive. Samsung's CLX-6220FX is a workgroup level multifunction which does both of these things and boasts a prin...
80%
expertreviews.co.uk
Updated:
2012-04-12 02:23:30
Although its footprint isn't much larger than that of your average small workgroup laser MFP, Samsung's CLX-6220FX is a lot taller, making it a little awkward to heft into position. As well as being bulky, it’s also noisy, and it rattles and clatters i...
Bottom line It’s big, loud and heavy, but low costs, great print quality and fast print speeds make this an ideal workgroup MFP...
100%
macworld.com
Updated:
2011-08-17 20:17:53
Despite a few quirks, the Samsung CLX-6220FX color laser multifunction printer is well worth considering for small-workgroup use. It offers only average performance and toner costs, but its output quality is very nice. Although the printer lists for $6...
Good Very nice output, Expandable paper capacity...
Bad Expensive standard-size toner cartridges, A few, mostly minor software bugs...
Bottom line The Samsung CLX-6220FX offers great text quality and decent high-yield toner costs. The PDF print problem aside, this MFP will serve a small workgroup capably. See more like this: printer color, printer laser, printer workgroup, scanners flatbed...
60%
pcworld.com_techhive.com
Updated:
2011-08-17 20:18:06
Despite a few quirks, the Samsung CLX-6220FX color laser multifunction printer is well worth considering for small-workgroup use. It offers only average performance and toner costs, but its output quality is very nice. Although the printer lists for $6...
Good Very nice output, Expandable paper capacity...
Bad Expensive standardsize toner cartridges, A few, mostly minor software bugs...
Bottom line Small workgroups will like this color multifunction's features and print quality, which balance out its middling performance and toner costs. Shop for the CLX-6220FX MerchantPriceMerchant Rating $699.99 Learn More » 4 Reviews » $770.74 Learn More » 5...
70%