location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4720D5 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4720D5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4720D5/EL
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:11:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4720D5 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 5000 pages
  • - Laser printing
Long product name Samsung SCX-4720D5 toner cartridge Original Black :
The long product name of Samsung SCX-4720D5 toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4720D5 - Black Toner
More>>>
Samsung SCX-4720D5 toner cartridge Original Black:
The official description of Samsung SCX-4720D5 toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG laser print cartridge offers great print quality and reliable performance for affordable, professional quality colour printing, it also has new advanced toner, ease-for-use features and smart technology. And high-capacity toner decreases cost per print and increases uptime.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

genuine quality
- Original supplies enable consistent printing without reliability problems.
SAMSUNG original supplies guarantee high quality pages without quality defects.

greater choice for customers
- Standard yield toner and High yield toner, giving users more choice. Standard yield cartridges ensure excellent print value for low-volume users.High yield cartridges are the ideal choice for the high volume user. High yield cartridges ensure maximum printer production and minimum user intervention.

standardise cartridge
- SAMSUNG implements ISO standard.
It is a trusted test method for determining the page yield of toner cartridges for mono laser printers.
SAMSUNG has tested all current laserjet cartridges in accordance with the ISO/IEC 19752 standard, giving customers more confidence and reliability when basing purchase decisions on toner yields.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung SCX-4720D5 toner cartridge Original Black:
This short summary of the Samsung SCX-4720D5 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4720D5, 5000 pages, Black

Long summary description Samsung SCX-4720D5 toner cartridge Original Black:
This is an auto-generated long summary of Samsung SCX-4720D5 toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung SCX-4720D5. Black toner page yield: 5000 pages, Printing colours: Black

Features
Black toner page yield *
5000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Weight
1.2 kg
Dimensions (WxDxH)
201 x 333 x 120 mm
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Samsung SCX-4720D5 - For Samsung SCX 4720 toner cartridge 1 pc(s) MM Black Laser Toner - Samsung SCX-4720D5 - For Samsung SCX 4720 toner cartridge 1 pc(s)
(show image)
65080DK Black Laser Toner - Samsung SCX-4720D5 - For Samsung SCX 4720 0.00
(excl. VAT)
0 (incl. VAT)