location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR2020i + duplex Inkjet 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2020i + duplex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0413B002-DUP
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iR2020i + duplex Inkjet 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 20 ppm
  • - Internal memory: 256 MB Built-in processor Canon 192 MHz
  • - 5.2 kg
Warranty: 1 year
Long product name Canon iR2020i + duplex Inkjet 20 ppm :
The long product name of Canon iR2020i + duplex Inkjet 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iR2020i Multifunctional 1.200 dpi, 2 x 250 sheet papertray, A3, 297 x 432mm, 256MB, Ethernet, USB2.0, DADF
More>>>
Canon iR2020i + duplex Inkjet 20 ppm:
The official description of Canon iR2020i + duplex Inkjet 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Multifunctional print, copy, and fax
-Quality prints at up to 1,200 dpi
-Space saving and scaleable
-Double siding and stapling supported
-Simple network integration
-Energy saving mode & fast recovery
-e-Maintenance for advanced support

Enhance the way you communicate
Bring the iR2020i into your team and it will enhance your communication, acting as the networked focal point of all document activity. Send urgent faxes, print sales reports or copy customer proposals using one cost-effective solution. Intelligent send functionality allows you to scan in colour and black and white documents, and convert them to JPG, PDF or TIFF format. Then you can instantly forward them to email addresses, FTP sites, databases or iFax. PDFs can also be compressed by 90% so transmission is fast with no loss in quality.

Look the part
Print with outstanding clarity at 20 pages per minute and up to 1,200 dpi. Produce double sided and stapled reports using the optional internal finishing device. Productivity can be enhanced further with an additional tray to separate printed and copied output. Alternatively, an inner two-way tray for non-stapled collation can be incorporated for maximum versatility.

Seamless network integration
Integration into your network is seamless and both Mac and Windows environments are supported. Set up and management is effortless thanks to our suite of web management tools. Network printing is enabled using Canon's advanced-performance proprietary printer language UFR II Lite and PCL.

Space saving and scaleable
The compact iR2020i can cope with some big challenges. Additional paper capacity means the ability to hold up to 1,080 sheets in sizes up to A3.Document finishing can be handled internally so the device can more easily fit into small office spaces.

Cost effective and environmentally responsible
Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in seconds. In addition the machine conforms to the International Energy Star Program.

Advanced support
An innovative e-Maintenance facility can be incorporated which monitors the device and requests a technician visit should a problem arise.

Short summary description Canon iR2020i + duplex Inkjet 20 ppm:
This short summary of the Canon iR2020i + duplex Inkjet 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iR2020i + duplex, Inkjet

Long summary description Canon iR2020i + duplex Inkjet 20 ppm:
This is an auto-generated long summary of Canon iR2020i + duplex Inkjet 20 ppm based on the first three specs of the first five spec groups.

Canon iR2020i + duplex. Print technology: Inkjet

Printing
Print technology *
Inkjet
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
25 s
Time to first page (black, normal)
7.9 s
Copying
Maximum number of copies
99 copies
Scanning
Scanner type *
ADF scanner
Greyscale levels
256
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum print size
297 x 420 mm
Additional paper trays
Tray A: A4/A5/A5R 200, A4R/A3: 150; Tray B: A4/A5/A5R 200, A4R/A3: 150
Ports & interfaces
Standard interfaces
Ethernet (100Base-TX/10Base-T), USB2.0
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Performance
Built-in processor
Yes
Processor family
Canon
Processor frequency
192 MHz
Mac compatibility
Yes
Weight & dimensions
Weight
5.2 kg
Other features
Networking features
TCP/IP (LPD/RAW/Port9100)
Dimensions (WxDxH)
622 x 668 x 757 mm
Compatible ink types, supplies
FL Cassette-AC1,Staple Cartridge-J1,Stamp Inc Cartridge-B1
Duplex print options
Optional Automatic Stackless
Media types supported
A5R-A3, Envelopes
Compatible operating systems
WIndows 98/Me/2000/XP/2003Server Mac OS 10.2.8
Scan quality (black, best)
600 DPI
Scan quality (black, normal)
150 DPI
Scan quality (colour, best)
300 DPI
Scan quality (colour, normal)
100 DPI
Colour scanning
Yes
Maximum capacity
1080 sheets
Maximum scan size
297 x 420 mm
Type
Digital copier
Magnification
Fixed: 50%, 70%, 100%, 141%, 200%