location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S19PD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S19PD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 5:4
  • - 8 ms 280 cd/m² 400:1
  • - 58 W
Warranty: 3 years on-site
Long product name V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S19PD, 19'', 1280 x 1024, 8 ms, 280 cd/m2, 400:1, Speakers (2x 2W), silver
More>>>
V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its slim silver-black design the 19“display V7 S19PD will attract attention as a real eye catcher. The key application areas for this V7 LC-Display are games, videos and multimedia presentations but it´s also ideal for complex image processing programs or CAD/CAE applications. Special features of the display include the DVI-D signal input as well as the excellent specification of 8 ms response time.

Short summary description V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

V7 S19PD, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of V7 S19PD computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

V7 S19PD. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
280 cd/m²
Response time
8 ms
Aspect ratio
5:4
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.294
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
Design
Product colour *
Silver
Certification
CE, TÜV/GS, UL, FCC, TCO 03, ISO 13406-2
Ports & interfaces
I/O ports
15pin D-Sub
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
58 W
Weight & dimensions
Width (with stand)
426 mm
Depth (with stand)
192 mm
Height (with stand)
433 mm
Weight (with stand)
4.6 kg
Width (without stand)
426 mm
Depth (without stand)
50 mm
Height (without stand)
376 mm
Weight (without stand)
4 kg
Packaging data
Package weight
6.1 kg
Other features
Display
LCD
Package dimensions (WxDxH)
480 x 470 x 141 mm
Monitor max. video input bandwidth
135 MHz
Power requirements
AC 100 - 240V, 50/60 Hz
Power management
VESA DPMS, ENERGY STAR
Special features
Speakers (2x 2W), internal power supply, Kensington Security Port
Brand Image Product code Product Stock Price from
V7 19“display S19PS computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver V7 19“display S19PS computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
(show image)
S19PS 19“display V7 S19PS 0.00
(excl. VAT)
0 (incl. VAT)