location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto Shippuden: Clash of Ninja Revolution 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2128640
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496368685 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:34:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: 8ing
  • - ESRB rating: T (Teen)
More>>>
Short summary description Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii:
This short summary of the Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Naruto Shippuden: Clash of Ninja Revolution 3, Wii, T (Teen)

Long summary description Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii:
This is an auto-generated long summary of Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii based on the first three specs of the first five spec groups.

Nintendo Naruto Shippuden: Clash of Ninja Revolution 3. Platform: Wii, ESRB rating: T (Teen), Developer: 8ing

Features
Platform *
Wii
Game genre *
Action
Features
Developer *
8ing
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:34:18
Uk has collected 14 expert reviews for Nintendo Naruto Shippuden: Clash of Ninja Revolution 3 Wii and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-25 05:34:18
If TOMY's licensed games have taught us nothing else, it's that they are very good at catering to the fans, and Naruto Shippuden: Clash of Ninja 3 is an excellent case in point. TOMY has once again created a fighting game that is not so much notable for its actual mechanics as the way in which it evokes the spirit of the series with its solid presentation and unobtrusive gameplay mechanics.Released a little over a year ago in Japan, Clash of Ninja 3 shifts the original Clash of Ninja's focus...
Good Solid presentation and large number of characters will please casual and hardcore alike, excellent online mode...
Bad Can be very repetitive at times, a little simplistic, the English voice acting may be grating for some fans...
Bottom line Yet another outing for everyone’s favourite obnoxious ninja, Naruto Shippuden: Clash of Ninja Revolution 3 proves itself decent fighter that allows its strong presentation to take centre stage thanks its relatively minimal frustration...
70%
gamesradar.com
Updated:
2012-01-25 05:34:18
Naruto. Its fans overrate it, and its haters underrate it. It’s an unfortunate situation, because by name alone many people will shun Naruto Shippuden: Clash of Ninja Revolution 3 as just another licensed title for Wii. Ignore your gut reaction - Tomy...
Good Rewarding, satisfying combat, No complex inputs needed here, Online fighting...
Bad Having to unlock characters, Online play can be sluggish, Less accessible for newcomers...
70%
gamepro.com
Updated:
2012-01-25 05:34:18
Yet another outing for everyone's favorite obnoxious ninja, Naruto Shippuden: Clash of Ninja Revolution 3 proves itself decent fighter that allows its strong presentation to take center stage thanks its relatively minimal frustration. GamePro Score Use...
Good Solid presentation and large number of characters will please casual and hardcore alike; excellent online mode...
Bad Can be very repetitive at times; a little simplistic; the English voice acting may be grating for some fans...
70%
blogcritics.org
Updated:
2012-01-25 05:34:18
Sometimes it seems as though a person could close their eyes, throw a rock in any direction, and hit a Naruto game. Since the anime franchise became big, countless installments have come out across every platform. With so many options it can be rather...
80%
gamersdailynews.com
Updated:
2012-01-25 05:34:18
I haven’t watched a single episode of Naruto in years, nor have I played any of the games in its series since a College acquaintance had bootlegged the first on the GameCube. I’ve long since grown tired of anime and its various archetypes that seem to...
80%
1up.com
Updated:
2012-01-25 05:34:18
Each Clash of Ninja installment brings either drastic or subtle changes. For instance, the Japan-onlyClash of Ninja 3 introduced transformation modes, and Clash of Ninja 2 Revolution brought in-hand seals performed with the Wii Remote to increase healt...
69%
gamezone.com
Updated:
2012-01-25 05:34:18
Like any good fighting game, Clash of Ninja Revolution 3 thrives on multiplayer action. It stumbles in a few areas, and is certainly one of the more repetitive fighters released this year. But it's also a really good game that, when played with others...
78%