location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Stereo Headset for iPod nano
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MTUNE-N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wireless
  • - Supraaural 20 - 23000 Hz 32 Ω 105 dB
Warranty: 1 year
Long product name Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black :
The long product name of Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Stereo Headset for iPod nano
More>>>
Short summary description Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black:
This short summary of the Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Cordless Stereo Headset for iPod nano, Wireless, 20 - 23000 Hz, 172 g, Headphones, Black

Long summary description Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black:
This is an auto-generated long summary of Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black based on the first three specs of the first five spec groups.

Macally Cordless Stereo Headset for iPod nano. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 20 - 23000 Hz. Weight: 172 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:56:56
Uk has collected 4 expert reviews for Macally Cordless Stereo Headset for iPod nano Headphones Wireless Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
schwarztech.us
Updated:
2011-10-03 23:56:52
Ahhh! The ’80s are back! I suppose I’m a little late with the warning, so you have my apologies. That lovely decade’s speedy return has been with us for some time now. Each year seems to bring more and more ’80s reminiscent pop cul...
Good Cordless, battery-free, collapsible, comfortable...
Bad Average sound quality, bulky, poor outside noise reduction...
Bottom line Buy the mTUNE if your biggest concerns are cordless listening and retro ’80s style.
80%
maclife.com
Updated:
2011-10-03 23:56:53
Was your iPod nano meant to be seen and heard? Thats your call. Macallys mTune-N headphones have a slot for your iPod nano, so instead of hiding in your pocket, its out and about for everyone to see - on your head. Accessing the nanos controls i...
Good Original design. Good sound quality.
Bad Awkward access to iPod controls.
Bottom line The mTune-N headphones are a good reason to ditch your earbuds - if you dont mind the ocasional curious stare...
80%
macenstein.com
Updated:
2011-10-03 23:56:54
The mTune-N is a very well designed and good sounding set of headphones that, when combined with an iPod nano, allows for a wireless freedom that has to be experienced to be appreciated. The addition of a standard headphone jack makes it more versatile...
80%
macworld.com
Updated:
2011-10-03 23:56:56
Dan Frakes...
60%