location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NARUTO Shippuden: Ninja Destiny 2, DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0045496468545
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Fighting
  • - Developer: Dream Factory
  • - ESRB rating: T (Teen)
Long product name Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS :
The long product name of Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NARUTO Shippuden: Ninja Destiny 2, Nintendo DS
More>>>
Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS:
The official description of Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NARUTO Shippuden: Ninja Destiny 2 is the latest installment to the popular 3D pocket fighting series, Ninja Destiny. Exclusively on the Nintendo DS, NARUTO Shippuden: Ninja Destiny 2 features 34 playable characters, all new attacks and cinematic jutsu moves, reworked Story Mode, new Quest Mode and wireless multiplayer battles. Ninja Destiny 2 puts the emphasis on action as players battle in head to head matches with Naruto and his friends.

Features

- The next title in the hit Ninja Destiny 3D fighting series, going further in the NARUTO Shippuden storyline than any other Naruto game
- 34 playable characters, from both classic and Shippuden Naruto story arcs, each with upgraded 3D character models and unique special abilities
- Featuring enhanced 3D graphics creating a visually impressive “pocket fighter” for the Nintendo DS
- Alongside the all-new Story mode, Versus mode and Wireless mode, Ninja Destiny 2 also features an all-new Quest mode, with a multitude of unlockable content
- Wireless multiplayer gameplay functionality for up to 2-players
- Including enhanced fighting gameplay mechanics for all aspiring ninjas

Short summary description Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS:
This short summary of the Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo NARUTO Shippuden: Ninja Destiny 2, DS, Nintendo DS, T (Teen)

Long summary description Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS:
This is an auto-generated long summary of Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS based on the first three specs of the first five spec groups.

Nintendo NARUTO Shippuden: Ninja Destiny 2, DS. Platform: Nintendo DS, ESRB rating: T (Teen), Developer: Dream Factory

Features
Platform *
Nintendo DS
Game genre *
Action, Fighting
Features
Developer *
Dream Factory
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:15:49
Uk has collected 11 expert reviews for Nintendo NARUTO Shippuden: Ninja Destiny 2, DS Nintendo DS and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
cheatcc.com
Updated:
2012-01-29 01:15:49
The Naruto franchise certainly has plenty of sub-series. From the monster Clash of Ninja and Ultimate Ninja to the portable Ninja Council series, Naruto fever has definitely taken over the video game world. Last year, another Naruto sub-series entered...
56%