Long product name Maxell 714833 memory card 32 GB SDHC
:
MAXimum SDHC Card 32GB
The long product name of Maxell 714833 memory card 32 GB SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MAXimum SDHC Card 32GB
More>>>
Short summary description Maxell 714833 memory card 32 GB SDHC:
This short summary of the Maxell 714833 memory card 32 GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell 714833, 32 GB, SDHC
Long summary description Maxell 714833 memory card 32 GB SDHC:
This is an auto-generated long summary of Maxell 714833 memory card 32 GB SDHC based on the first three specs of the first five spec groups.
Maxell 714833. Capacity: 32 GB, Flash card type: SDHC