location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F400 5.59 cm (2.2") 108 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-F400WRGFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung F400 5.59 cm (2.2") 108 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G White
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 960 mAh
Long product name Samsung F400 5.59 cm (2.2") 108 g White :
The long product name of Samsung F400 5.59 cm (2.2") 108 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F400 White
More>>>
Samsung F400 5.59 cm (2.2") 108 g White:
The official description of Samsung F400 5.59 cm (2.2") 108 g White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung SGH-F400 is a 3G GSM dual-slider with Bang&Olufsen large speaker in the upper part, similar to the i450. It is music-centric phone and once the slider opens the speaker, the player turns automatically on. F400 features 262k color TFT display, 3 megapixel camera, Bluetooth, microSD slot for memory.

Short summary description Samsung F400 5.59 cm (2.2") 108 g White:
This short summary of the Samsung F400 5.59 cm (2.2") 108 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F400, Slider, 5.59 cm (2.2"), 3 MP, Bluetooth, 960 mAh, White

Long summary description Samsung F400 5.59 cm (2.2") 108 g White:
This is an auto-generated long summary of Samsung F400 5.59 cm (2.2") 108 g White based on the first three specs of the first five spec groups.

Samsung F400. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 600 h. Weight: 108 g. Product colour: White

Design
Product colour *
White
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
20 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
3x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
72
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
960 mAh
Talk time (2G) *
4.5 h
Standby time (2G) *
600 h
Weight & dimensions
Weight *
108 g
Width
103 mm
Depth
48 mm
Height
16.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Interface
USB 2.0
Networking type
GPRS / HSDPA
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / ACC / ACC+ / eAAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:01:14
Uk has collected 24 expert reviews for Samsung F400 5.59 cm (2.2") 108 g White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
whatmobile.net
Updated:
2013-11-15 23:01:13
Samsung’s newest style icon actually made its first appearance at the Mobile World Conference way back in February and it looked good back then – now it’s been tweaked and tuned, the F400 remains a top class music phone.The F400 isn’t touchscreen in an...
Bottom line Although the Samsung F400 was announced in February, it hasn’t been left behind the times. The operating system is better than on the Samsung Tocco, and with extra music features including a slide out speaker and scroll wheel, it’s a sweet dea...
80%
igizmo.co.uk
Updated:
2013-11-15 23:01:13
Samsung's dual slider may not be great in the hands of music-loving teenagers without Superb audio; nice design; UI Public transport-unfriendly; little bulky; weird headphones Orsino of Shakespeare’s Twelfth Night once said “If music be the food of lov...
Good Superb audio; nice design; UI...
Bad Public transportunfriendly; little bulky; weird headphones...
80%
gadgetshow.channel5.com
Updated:
2013-11-15 23:01:13
Samsung F400 is a mobile phone from Samsung that has great music features. The dual slide enables external speakers to play music and its navigation is through an iPod-looking MusicWheel. It has a 3.15 megapixel camera with autofocus and flash, it weig...
Good Like the Queen, music phones are popular but unsexy (no disrespect your Majesty). But not the stylish and elegant F400. It boasts a dual-slider action - slip it one way to reveal the keypad, slide it the other to display a front-facing speaker. Don't...
Bad Although this looks stylish, it is a bit chunky around the midriff. Also there's no significant amount of integrated storage space for your music collection, so you have to fork out extra for a microSD card. That said it does support 8GB cards - so yo...
Bottom line Employing Bang & Olufsen to create the built-in speaker was a masterstroke. Throw in bullet-speed 3G Internet skills and 3.2-megapixel camera, and you've got a great music phone with some impressive all-rounder talents in tow.Samsung F400 is tagged wi...
80%
techradar.com
Updated:
2013-11-15 23:01:13
After all the hype surrounding the groovily-monikered likes of Samsungs Soul and Tocco, its almost a relief to get back to a more modestly-titled, almost demure little music phone like the Samsung F400.Its dressed in more restrained fashion than som...
Good Pop-up Bang & Olufsen loudspeaker, 3-megapixel camera, HSDPA high-speed data, Decent music player quality, 3.5mm headphone socket, Good earphones supplied, Music scroll wheel, FM radio, MicroSD card expansion...
Bad Music controls could have been better thought out, Internal memory small for music phone...
80%
whathifi.com
Updated:
2013-11-15 23:01:13
It should be no surprise that style and design have clearly been given plenty of thought when we tell you that has teamed-up with Bang & Olufsen for this, the F400 phone. Admittedly B&O is on board only to provide ‘ICEpower' audio technology but never...
Good Clever dual slider, open, airy sound, decent specs and usability.
Bad SD card required, sound could be more detailed.
80%
3g.co.uk
Updated:
2013-11-15 23:01:13
Music wise, the Samsung F400 ticks all the boxes. The Bang & Olufsen speaker guarantees a cracking audio experience, and Samsung has recognised the demand for people to be able to use their own headphones, even allowing you to share your experience wi...
80%
theregister.co.uk
Updated:
2013-11-15 23:01:13
The Samsung handset is fairly standard to look at, with silvered sides and a glossy black front. At 17mm thick, its chunky, but then it feels a little lighter than it looks - its 108g. Despite this, it doesnt feel cheap – its a respectably-built m...
Bottom line Samsungs F400 is a bad music-centred phone with a nice N95-esque dual slide action, plus FM radio and a fairly good three-megapixel camera. Its music chops are a little way behind the best of Sony Ericssons Walkman series or Apples iPhone, but at l...
0%
pocket-lint.com
Updated:
2013-11-15 23:01:14
If the kids on the back of the bus are going to annoy you with their breakbeat tunes, at least this way they are going to do it with a sound you can appreciate...
Good Built-in stereo speaker from Bang & Olusfen, HSDPA, 3-megapixel camera...
Bad Not much on the music front...
Bottom line If the kids on the back of the bus are going to annoy you with their breakbeat tunes, at least this way they are going to do it with a sound you can appreciate...
0%
tweaktown.com
Updated:
2014-04-02 01:58:04
Now, phones aren’t usually my forte, but when Samsung asked if I wanted to review their new MP3 spouting mini-boom box of a phone, I couldn’t really say no. The real clincher was the Bang & Olufsen speakers embedded in the phone, which appeale...
Bottom line A problem I encountered with browsing images stored on my miniSD card was that sometimes the phone would stall while accessing and producing thumbnails for the images. This can be solved again with a firmware upgrade, implementing tighter coding for...
88%
stuff.tv
Updated:
2014-04-02 01:58:04
Samsung’s music phones have often proved too crazy for our taste. Remember the F300 with its schizoid dual face arrangement? We’re being kind when we say it was an ergonomic faux pas. Or perhaps its collaboration with Bang & Olufsen on the Ser...
Good Powerful built-in sliding speaker. Audio technology to boost the sound. Built-in 3.5mm headphone socket. Fast HSDPA download speeds...
Bad Thickset design. Overly glossy finger smear attracting fascia...
Bottom line At last, a user-friendly Samsung music phone with the licks to deliver a big audio performance...
80%
knowyourmobile.com
Updated:
2014-04-02 01:58:04
Samsung is notorious for its fanciful designs when it comes to music phones. The two-faced F300 was an example of design daring, but not even an endorsement from Beyonce could stop it from being a dud and a pain to use. Thankfully, it looks like Samsun...
Good Music player sounds impressive, Built in speaker is surprisingly powerful, Integrated 3.5mm headphone jack, Brisk HSDPA download speeds...
Bad Chassis is a little overweight, Sliding speaker design provokes antisocial behaviour...
Bottom line The F400 ticks all the right boxes for a mid-range music phone and is undoubtedly Samsungs most tuneful effort so far...
80%
trustedreviews.com
Updated:
2013-11-15 23:01:13
Samsung's SGH-F400 comes hot on the heels of several swanky handsets from the company. We've had the Steel , F490 and Tocco F480 over recent weeks.And while we wait for the much anticipated i900, along comes another Samsung handset, the F400. This one cam...
70%
mobilechoiceuk.com
Updated:
2013-11-15 23:01:13
If you’re looking for a phone that is capable of producing some cracking audio, then this could be the phone for you. Just don’t expect a decent camera to boot. Related links Samsung announces forthcoming release of new Messenger mobile phone Samsung S...
Good With Bang & Olufsen lending its ICEpower audio technology to the F400, the audio experience is of the utmost quality...
Bad The three-megapixel camera produces nothing more than average pics.Look and Feel...
Bottom line If you’re looking for a phone that is capable of producing some cracking audio, then this could be the phone for you. Just don’t expect a decent camera to boot...
80%
phonearena.com
Updated:
2013-11-15 23:01:13
Nowadays, you can often see people on the street with earphones or just playing music from a loudspeaker. For that purpose, some of individuals do not use music players but their mobile phones. With F400, its stereo loudspeakers and the Bang&Olufsen IC...
Good 3.5 mm stereo jack, Userfriendly, 3G support and a decent browser...
Bad Average music sound quality, Unusable display in direct sunlight, Shaky sliding mechanism, Low camera quality...
Bottom line The manufacturer presents Samsung F400 with many superlatives regarding the sound (”best quality”). The truth is that despite the Bang&Olufsen ICEpower amplifier, the music quality is average when using the speakers and headphones. This is a big proble...
65%
stuff.tv
Updated:
2013-11-15 23:01:14
Samsung’s music phones have often proved too crazy for our taste. Remember the F300 with its schizoid dual face arrangement? We’re being kind when we say it was an ergonomic faux pas. Or perhaps its collaboration with Bang & Olufsen on the Ser...
Good Powerful built-in sliding speaker. Audio technology to boost the sound. Built-in 3.5mm headphone socket. Fast HSDPA download speeds...
Bad Thickset design. Overly glossy finger smear attracting fascia...
Bottom line At last, a user-friendly Samsung music phone with the licks to deliver a big audio performance...
80%
mobile-review.com US
Updated:
2013-11-15 23:01:14
The reception quality put up by the F400 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been m...
0%
infosyncworld.com
Updated:
2013-11-15 23:01:14
Bang & Olufsens ICEpower tech drives the speaker on the dual-slide SGH-F400. So did the phone dance to the music, or did it stumble?...
Good Great sound (for a small speaker) from Bang & Olufsen technolgy. 3-megapixel camera. Fast HSDPA networking.
Bad Bland interface, especially for media. We need two of these dual-slide speaker phones now? NillSLIGHTModeratePalpableExtreme...
Bottom line Samsungs F400 music phone has real sound potential with Bang & Olufsens ICEpower technology on board. We heard the F400s older sibling, the i450, playing loud and clear, and though the phone wouldnt fool you into thinking it was a full stereo, it...
0%