location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive 3.5" 250GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27034
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 3.5" 7200 RPM
  • - USB 2.0
  • - Silver
Warranty: 2 years manufacturers warranty, free helpdesk support
Long product name Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver :
The long product name of Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard Drive 3.5" 250GB
More>>>
Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver:
The official description of Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and cost-effective external hard drive solution
Today’s world is all about Gigabytes. Programs and data take up more and more storage space. The need for installing an extra hard drive on your PC or Mac is more present than ever. Opening your computer case
and installing an internal hard drive can be a difficult job. So why not take the easy route? Freecom offers you the perfect storage upgrade for your computer: the new Freecom Hard Drive, a no-nonsense external hard drive in a stylish new design. No need to open your computer; just plug the Hard Drive into the USB (2.0 or 1.1) port of your PC or MAC and you instantly have a substantial increase in storage space. The Freecom Hard Drive is pre-formatted so you’re ready
to use your drive seconds after connecting it to your computer. At Freecom we create storage solutions from a consumer’s perspective, where convenience and quality are key factors. Free your mind!

Key features:
- Fast, low noise external USB 2.0 Hard Drive.
- Stylish aluminium design, including LED hard drive capacity indicator.
- No cooling fan = no noise!
- The easiest way to add extra storage capacity to your computer.
- Includes Freecom Backup software for easy file backup.
- Hot swappable, no need to turn off your computer.
- No device ID’s or terminations to worry about.
- High quality, sleek design.

Short summary description Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver:
This short summary of the Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" 250GB, 250 GB, 3.5", 2.0, 7200 RPM, Silver

Long summary description Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver:
This is an auto-generated long summary of Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" 250GB. HDD capacity: 250 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
LED indicators
Yes
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Width
200 mm
Depth
115 mm
Height
40 mm
Weight *
750 g
Packaging data
Bundled software
Software Media Suite
Other features
Average latency
4.2 ms
Data transfer rate
0.48 Gbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium-III 700MHz
Minimum RAM
128 MB
Minimum system requirements
CD-ROM
Track to track seek time
0.8 ms
Compatible operating systems
Windows 2000/XP Mac OS X v.10.1 +
Brand Image Product code Product Stock Price from
Philips SPE3020CC 250 GB USB 2.0 External Hard Disk Philips SPE3020CC 250 GB USB 2.0 External Hard Disk
(show image)
SPE3020CC/00 SPE3020CC 250 GB USB 2.0 External Hard Disk
Freecom Hard Drive 3.5" 400GB external hard drive 7200 RPM 3.5" USB 2.0 Silver Freecom Hard Drive 3.5" 400GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
(show image)
27047 Hard Drive 3.5" 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Hard Drive 3.5" 160GB external hard drive 7200 RPM 3.5" USB 2.0 Silver Freecom Hard Drive 3.5" 160GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
(show image)
27030 Hard Drive 3.5" 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Hard Drive 3.5" 80GB external hard drive 7200 RPM 3.5" USB 2.0 Silver Freecom Hard Drive 3.5" 80GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
(show image)
27026 Hard Drive 3.5" 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)