ASUS logo

ASUS 90-C1CP10-L0UAY0BZ graphics card 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16900
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS 90-C1CP10-L0UAY0BZ graphics card 1 GB GDDR5:

EAH5850 DirectCU/2DIS/1GD5 - ATI Radeon HD 5850, PCI Express 2.1, GDDR5 1G, 256-bit, DVI, HDMI, DisplayPort

ASUS 90-C1CP10-L0UAY0BZ graphics card 1 GB GDDR5:

Unrivalled visual quality and intense gaming performance with DX11

ASUS Exclusive Voltage Tweak Technology for up to 50% performance

Up to 20% COOLER during game play and up to 35% QUIETER under idle mode than generic HD 5830 with DIRECTCU Technology

ASUS Splendid
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor
Your intelligent hardware protection and powerful overclocking tool

GPU Guard
Doubles structural reinforcement. Cracks free!

Gigantic 1GB GDDR5 Memory
On-board memory for the best gaming experience & the best resolution

Radeon HD 5850

40nm GPU
Less power consumption & more efficient transistor

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

Microsoft® Windows® 7 Ready
Enable PC users to enjoy an advanced computing experience and to do more with their PC

PCI Express 2.1 support

Take Your Game Beyond HD
Dual-link DVI able to drive the industry’s largest & highest resolution flat-panel displays up to 2560x1600

ATI Eyefinity Technology
Extend the View across 3 Displays to immerse yourself in gameplay and entertainment

Short summary description ASUS 90-C1CP10-L0UAY0BZ graphics card 1 GB GDDR5:

ASUS 90-C1CP10-L0UAY0BZ, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS 90-C1CP10-L0UAY0BZ graphics card 1 GB GDDR5:

ASUS 90-C1CP10-L0UAY0BZ. Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.