location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5942G-334G32Bn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PMT02.015
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - AMD Mobility Radeon HD 5650 Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 3 h 90 W
  • - Windows 7 Home Premium
Warranty: One-year International Travellers Warranty (ITW)
Long product name Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium :
The long product name of Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Home Premium, Intel Core i3-330M (2.13GHz, 3MB L3), 15.6" HD Acer CineCrystal LED LCD, ATI Mobility Radeon HD 5650 (1G DDR3), 4 GB Memory, 320 GB HDD, Blu-ray Disc/Super-Multi DL combo drive, Multi-in-1 card reader, Acer Nplify 802.11b/g/n, Bluetooth 2.1+EDR, Acer fingerprint reader, Acer Crystal Eye webcam, 6-cell Li-ion battery, 3-pin 90W AC adapter
More>>>
Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:
The official description of Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire 5942 packs the latest components and entertainment technology to bring you jaw-dropping entertainment anywhere you go, in addition to dependable security features for reassuring peace of mind.

HD cinematic experience
Appreciate your favorite movies on the optional Blu-ray Disc™ drive and 16:9 high-definition frameless display featuring the Acer CineBoost Color Engine. At the same time, enjoy listening to theater-caliber audio via 3rd Generation Dolby Home Theater® audio enhancement. Go a step further and catch your favorite TV programs using the optional TV-tuner.

Boundless connectivity
Enhanced network components like built-in Wi-Fi®, optional WiMAX™ support and Gigabit LAN ensure a smooth and trouble-free experience for checking your email, surfing the Web or chatting with family and friends. What's more, a high-def webcam, Acer PureZone technology with two built-in stereo microphones, and the Acer Video Conference Manager software make face-to-face chats more enjoyable.

Comfortable usability
The Acer CineDash 2.0 media console offers superior comfort and easy controls to savor your favorite music and videos. Also, the multi-gesture touchpad allows you to zoom, scroll and navigate your way through your favorite applications with simple hand movements.

Sound reliability
Sleep soundly knowing that the Acer Bio-Protection fingerprint reader secures access to your Aspire 5942 and applications. With a swipe of your finger, you can log in and access all of your important data and secure sites. Moreover, Acer Backup Manager and Acer eRecovery Management make it easier than ever to back up and restore critical information.

Short summary description Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:
This short summary of the Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5942G-334G32Bn, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5942G-334G32Bn Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5942G-334G32Bn. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 3 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 03:18:00
Uk has collected 9 expert reviews for Acer Aspire 5942G-334G32Bn 39.6 cm (15.6") Intel® Core™ i3 i3-330M 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-05-06 03:17:55
Product Code: LX.PMT02.018 The Acer Aspire 5942G is a very powerful laptop for gaming and multimedia, featuring Blu-ray and DirectX 11 graphics, all for under £1000 To find good gaming performance in a laptop once demanded a hulking brute of a deskt...
Bottom line It’s chunky and covered in go-faster stickers to attract Dixons grazers, but at heart the Acer 5942G is a powerhouse of a laptop, and well suited to modern gaming and sundry entertainment purposes. Construction is heavy but solid, and there’s enough c...
90%
pocket-lint.com
Updated:
2013-05-06 03:17:55
The Acer Aspire 5942G is a 15.6-inch notebook that you'd put in the "desktop replacement" category. Although some 15-inch notebooks are portable enough to carry around, the Aspire 5942G weighs in at 3kg and measures 382 x 274 x 39.5mm (at the largest...
Good Price, construction is solid enough, great trackpad...
Bad Screen not Full HD, design a little busy, battery life...
Bottom line In fitting with what Acer have done many times in the past, the 5942G brings together an impressive spec of components at a price that is hard to beat. For those looking for a lot of notebook for their money, it is well worth checking out the Acer Aspi...
80%
gadgetspeak.com
Updated:
2013-05-06 03:17:56
The dividing line between desktop systems and their laptop brethren is becoming increasingly blurred as manufacturers incorporate more power, functionality and features into their portable offerings...
80%
techradar.com
Updated:
2013-05-06 03:17:56
Acer is one of the world's largest laptop manufacturers and offers a truly comprehensive range of consumer machines. The Aspire 5942G-524G64Bn is its latest high-end media centre and combines a feature-packed specification with stunning performance. Po...
Good Great performance, DX11 support, Blu-ray drive, Connectivity...
Bad Screen not very bright...
Bottom line Apart from the screen being a bit dim, the rest of the machine is excellent and packed with features for home entertainment...
80%
trustedreviews.com
Updated:
2013-05-06 03:17:56
Blu-ray is far from a ubiquitous feature on laptops, but even Toshiba has finally realised that any 'multimedia' laptop should have it as standard. Acer has long offered it in its range and the Acer Aspire 5942G (524G64Bn), a 15.6in desktop replacement ma...
90%
Country Distributor
United Kingdom 1 distributor(s)