Varta logo

Varta 04114110412 Single-use battery C Alkaline

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74463
Info modified on:
14 Mar 2024, 17:17:48
Long product name Varta 04114110412 Single-use battery C Alkaline:

Longlife C, Akaline, 1.5V

Varta 04114110412 Single-use battery C Alkaline:

- Long-lasting energy for devices with constant and low energy consumption, e.g. wall clocks, flashlights, electronic keyboards etc.
- Clear communication of recommended use by way of pictograms
- "Made in Germany" as the proof of origin on the blister front of the most important product types
- "Single Press Out" enables easy opening of the pack and good storage for unused batteries
- Guaranteed storage time of 10 years

Short summary description Varta 04114110412 Single-use battery C Alkaline:

Varta 04114110412, Single-use battery, C, Alkaline, 1.5 V, 2 pc(s), Blue, Yellow

Long summary description Varta 04114110412 Single-use battery C Alkaline:

Varta 04114110412. Battery type: Single-use battery, Battery size(s): C, Battery technology: Alkaline. Height: 50 mm, Diameter: 2.62 cm, Weight: 65.8 g. Package type: Blister. Battery form factor: Cylindrical

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.