location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 00381101111 Single-use battery Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00381101111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V381
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2050001750600 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 00381101111 Single-use battery Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V 45 mAh
  • - 1 pc(s)
Long product name Varta 00381101111 Single-use battery Silver-Oxide (S) :
The long product name of Varta 00381101111 Single-use battery Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V381, Silver, 45mAh, 1.55V
More>>>
Varta 00381101111 Single-use battery Silver-Oxide (S):
The official description of Varta 00381101111 Single-use battery Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always right on time – chronometric accuracy provided by Varta watch batteries. In our complete and reliable high-quality range you are bound to discover just the right battery for your watch!

Short summary description Varta 00381101111 Single-use battery Silver-Oxide (S):
This short summary of the Varta 00381101111 Single-use battery Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 00381101111, Single-use battery, Silver-Oxide (S), 1.55 V, 1 pc(s), 45 mAh, Metallic

Long summary description Varta 00381101111 Single-use battery Silver-Oxide (S):
This is an auto-generated long summary of Varta 00381101111 Single-use battery Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta 00381101111. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1.55 V. Height: 2.1 mm, Diameter: 1.16 cm, Weight: 0.9 g. Package type: Blister. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Battery capacity
45 mAh
Product colour
Metallic
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
2.1 mm
Diameter
1.16 cm
Weight
0.9 g
Packaging data
Package type
Blister
Other features
Battery form factor
Button/coin
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2032 Varta -CR2032
(show image)
06032 101 401 -CR2032 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR1/3N Varta -CR1/3N
(show image)
06131 101 401 -CR1/3N 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2016 Varta -CR2016
(show image)
06016 101 401 -CR2016 0.00
(excl. VAT)
0 (incl. VAT)
Varta V392 Single-use battery SR41 Silver-Oxide (S) Varta V392 Single-use battery SR41 Silver-Oxide (S)
(show image)
00392 101 111 V392 0.00
(excl. VAT)
0 (incl. VAT)
Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)
(show image)
00362 101 111 V362 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR123A-2 Varta -CR123A-2
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AA Lithium Single-use battery Varta 4x AA Lithium Single-use battery
(show image)
06106 301 404 4x AA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)