location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970114-1914 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206988842
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 70 W 5.1 channels
  • - Number of satellite speakers: 5 45 W
  • - Black
Warranty: 2 years
Long product name Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W :
The long product name of Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-530 - 5.1, 70 W RMS
More>>>
Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W:
The official description of Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balanced, intense sound
Each speaker houses two drivers (or Frequency Directed Dual Driver technology)—the result is balanced, intense sound from anywhere in your room.Watt? Learn more about audio terminology and what it means for you.

5.1 surround sound
Matching front and rear satellites give you balanced surround sound, while a dedicated center channel makes dialog clear and intelligible.Why does surround sound—sound so good?

Real-time bass equalisation
Equalization gives you more bass response with less distortion.

Ported subwoofer design
A subwoofer with 5.25-inch (13.3 cm) drivers let you enjoy deeper bass thanks to greater air displacement.Satellite? Subwoofer? So what? Learn more about speakers.

Headphone jack
When you want to listen privately, you just plug in your headphones.

Convenient controls
Master volume and subwoofer level controls give you quick, convenient access right from the speakers.

Wall-mountable satellites
You simply rotate the stands of your adjustable satellite speakers to switch from desktop to wall.

Short summary description Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W:
This short summary of the Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-530, 5.1 channels, 70 W, PC, Black, 96 dB, 45 W

Long summary description Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W:
This is an auto-generated long summary of Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W based on the first three specs of the first five spec groups.

Logitech X-530. Audio output channels: 5.1 channels, RMS rated power: 70 W, Recommended usage: PC. Signal-to-Noise Ratio (SNR): 96 dB. Satellite speakers RMS power: 45 W, Satellite speaker woofer diameter (imperial): 13.3 cm (5.25"). Subwoofer RMS power: 25 W. Power source: AC

Performance
RMS rated power *
70 W
Recommended usage *
PC
Product colour *
Black
Audio output channels *
5.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
96 dB
Satellite speakers
Number of satellite speakers *
5
Satellite speakers RMS power *
45 W
Satellite speaker woofer diameter (imperial)
13.3 cm (5.25")
Satellite speakers wall mountable
Yes
Subwoofer
Subwoofer RMS power
25 W
Power
Power source *
AC
Technical details
Frequency range
40 - 20000 Hz
Ports & interfaces
Headphone outputs
1
Logistics data
Master (outer) case width
335 mm
Master (outer) case length
635 mm
Master (outer) case height
371 mm
Master (outer) case gross weight
17 kg
Packaging data
Package width
308 mm
Package depth
327 mm
Package height
356 mm
Package weight
7.99 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:59
Uk has collected 12 expert reviews for Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:24:59
The X-530's subwoofer and satellites look almost identical to those included with its 2.1 counterpart, the X-230, which we'll be looking at very soon. Unusually, the front right satellite acts as the hub for the 3.5mm stereo input cables instead of the...
Bottom line Although not perfect, Logitech's X-530 speakers have generally excellent sound quality at a low price...
100%
goodgearguide.com.au
Updated:
2011-11-05 12:36:54
This set of 5.1 surround sound speakers from Logitech exhibits some powerful potential, but is ultimately held back from excellence by a number of flaws. Their low price tag, however, gives them outstanding value for money.
60%
micromart.co.uk
Updated:
2014-03-21 03:12:52
It's important to pay attention to the way HTPCs sound as much as how they look, so if you're trying to accessorise your home theatre system, a good set of speakers is invaluable. At £70, Logitech's X-530 5.1 system is about as cheap a full surround syste...
80%
Digitaltrends.com
Updated:
2011-10-03 23:24:59
Video Review: The Logitech X-530 5.1 surround sound comes at a great price, but do end up paying a greater price in quality?This 5.1 surround sound system comes with a ported subwoofer box, a pre-built amp and the speakers themselves are pretty cool l...
0%
thinkcomputers.org
Updated:
2011-10-03 23:24:59
Refurbished items, a lot of people do not even consider buying them, but when your budget is tight sometimes you have to go that route. Geeks.com has a lot of refurbished items that you can get at great prices. They are almost in perfect condition too...
Good Price, Easy setup, Good Sound Quality, Good gaming system...
Bad Rear speaker wires not long enough, No fiber input, No remote...
Bottom line If you are looking for a great gaming sound system then the Logitech X-530 system is great. It provides you with 2 front speakers, 2 back speakers, 1 center speaker, and a subwoofer. The sound quality is amazing for value system speakers. Installation...
80%
devhardware.com
Updated:
2011-10-03 23:24:59
One of the most common aftermarket peripherals users have been purchasing have been speaker systems. Speakers enhance everything from listening to MP3s to playing the latest first person shooter. Now considered a vital component in most computer setups...
0%
futurelooks.com
Updated:
2011-10-03 23:24:59
There are a lot of speakers on the market these days, but all the excitement is with the high end. What do we do about everyone else? Logitech answers that call with the X-530s, a good looking set of speakers that sell for a modest price. But how do t...
0%
neoseeker.com
Updated:
2011-10-03 23:24:59
The big thing for desktop consumers is getting the most for their money and also getting surround sound in the process if possible. Most 5.1 systems in the sub $100 level offer decent performance but nothing to really write home about. Generally suffer...
Bottom line The Logitech X-530s are meant as attempt to bring higher end performance to the value market, by taking out some things like a tweeter, certain control options and putting in a smaller sub they were able to cut costs dramatically. Then by using things...
0%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W:
Disclaimer