Panasonic logo

Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17161
Info modified on:
10 Feb 2022, 11:12:05
Long product name Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:

12,1 Mpix., 1/2.33-type, 16x, f=4.1-49.2mm, F3.3 - 6.3 (W) / F4.9 - 6.3 (T), NTSC / PAL, 3" LCD, 4:3 / 3:2 / 16:9, SD/SDHC/SDXC Memory Card, silver

Short summary description Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:

Panasonic Lumix DMC-TZ10, 12.1 MP, 4000 x 3000 pixels, CCD, 12x, HD, Brown

Long summary description Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:

Panasonic Lumix DMC-TZ10. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 15 MB. PictBridge. Weight: 196 g. Product colour: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.