location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L171
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T17DAEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 270 cd/m² 500:1
  • - 40 W
Warranty: 3 years Rapid Replacement Service.
Long product name Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L171 17i TFT LCD TCO99 Stealth Black Lenovo Branded
More>>>
Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L171 monitor has an ultra slim bezel design that saves space and provides a near seamless view in a multiple-monitor configuration. The incorporated ThinkVantage design enhances usability and makes the monitor intuitive, easy to use, and complements the design of ThinkPad and ThinkCentre systems. The L171 design includes attach points which allows attachment of the optional ThinkVision USB Soundbar. The ThinkVision L171 is in the Essential category of the ThinkVision family of monitors. It is best suited for general business applications such as word processing, spreadsheets, and business graphics.

Short summary description Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Essential ThinkVision L171, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Essential ThinkVision L171. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
135°
Pixel pitch
0.264
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
34 cm
Viewable size, vertical
27.2 cm
Viewable size diagonal
43.2 cm
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-4 - 30°
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Cable length
1.8 m
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
371 mm
Depth (without stand)
162 mm
Height (without stand)
387 mm
Weight (without stand)
4.9 kg
Other features
Power management
ENERGY STAR
Certification
TCO99
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:28:20
Uk has collected 1 expert review for Lenovo Flat Panel Essential ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
apcmag.com
Updated:
2016-12-28 17:57:40
While most of us have moved on to larger LCD screen for our computers, theres still a place for smaller displays. The Lenovo L171 Flat Panel Monitor could find a place in many environments such as point-of-sale systems and offices where space is at a...
Good Display quality, Build quality...
Bad No DVI, One input only, No height adjustment...
70%