location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson ROC-3205 3 in 1 Universal remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROC-3205 3 in 1 Universal Remote Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROC3205
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson ROC-3205 3 in 1 Universal remote control :
The long product name of Thomson ROC-3205 3 in 1 Universal remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ROC-3205 3 in 1 Universal Remote Control
More>>>
Short summary description Thomson ROC-3205 3 in 1 Universal remote control:
This short summary of the Thomson ROC-3205 3 in 1 Universal remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson ROC-3205 3 in 1 Universal Remote Control, 9 m, 45°, 500 kHz

Long summary description Thomson ROC-3205 3 in 1 Universal remote control:
This is an auto-generated long summary of Thomson ROC-3205 3 in 1 Universal remote control based on the first three specs of the first five spec groups.

Thomson ROC-3205 3 in 1 Universal Remote Control. Maximum range: 9 m. Buttons quantity: 30

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:50:57
Uk has collected 2 expert reviews for Thomson ROC-3205 3 in 1 Universal remote control and the average expert rating is 17 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
17%